EN
  • EN
  • DE

TLK1101E

Part No TLK1101E
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 11.3-Gbps Cable and PC Board Equalizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269642-TLK1101E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK1101E CAD Model

Description

The TLK1101E is a versatile and high-performance SerDes (Serializer/Deserializer) transceiver from the renowned semiconductor manufacturer, Texas Instruments. Designed to meet the rigorous demands of high-speed data communication, this device is capable of operating at speeds up to 1.5 Gbps. The TLK1101E is a perfect solution for applications requiring high-speed data transfer over copper media or through fiber-optic connections.

Key Features

  • High Data Rate: Supports data rates from 600 Mbps to 1.5 Gbps, making it suitable for a range of high-speed communication protocols.
  • Flexibility: Offers a variety of data transmission modes including full-duplex, half-duplex, and simplex operations, providing flexibility in different system designs.
  • Signal Integrity: Incorporates advanced signal conditioning features that enhance signal integrity over extended cable lengths, reducing the need for additional components.
  • Low Power Consumption: Optimized for low power operation, the TLK1101E helps in designing energy-efficient systems, an essential aspect in today's green technology landscape.
  • Hot-Plug Capability: Hot-plug support allows devices to be connected or disconnected without powering down the system, increasing usability and minimizing downtime.
  • Robustness: Features built-in diagnostics and error detection mechanisms that ensure reliable operation under various conditions.

Applications

The TLK1101E is ideal for a wide array of applications, including but not limited to:

  • High-speed backplanes
  • Fibre Channel and Gigabit Ethernet transceivers
  • Proprietary link interfaces
  • High-definition video transmission
  • Telecommunications and data communications equipment

Technical Specifications

Parameter Value
Data Rate 600 Mbps to 1.5 Gbps
Power Supply 3.3V ± 0.3V
Temperature Range 0°C to 70°C (Commercial)
Package 16-pin QFN

In conclusion, the TLK1101E from Texas Instruments offers a compelling mix of high-speed performance, flexibility, and reliability, making it an excellent choice for designers looking to create advanced communication systems.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4649 $61.8596
8+ $12.6891 $101.5128
13+ $12.2926 $159.8038
17+ $11.8960 $202.2320
22+ $11.4995 $252.9890
30+ $10.3099 $309.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess