EN
  • EN
  • DE

TLK1101ERGPT

Part No TLK1101ERGPT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC 11.3GBPS CABLE/PCB EQ 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Digital High-Speed Link
Supply Voltage - Operating 2.95 V to 3.6 V
Case / Package 20-QFN (4x4)
Mounting Surface Mount
Win Source Part Number 032818-TLK1101ERGPT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK1101ERGPT CAD Model

Description

Introducing the TLK1101ERGPT Ethernet Transceiver from Texas Instruments

The TLK1101ERGPT is a high-performance, single-port Ethernet transceiver from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced integrated circuit is designed to meet the rigorous demands of high-speed data communication networks, providing a robust and efficient interface for Ethernet applications.

At the heart of the TLK1101ERGPT lies its ability to support data rates up to 10.3125 Gbps, which makes it an ideal solution for a variety of high-speed data transmission applications, including enterprise networking, data centers, and high-performance computing systems. The device is compliant with the 10 Gigabit Ethernet standard and is optimized for both copper and fiber optic media, offering versatility in connection types.

This Ethernet transceiver incorporates a range of features that enhance its performance and reliability. The TLK1101ERGPT comes with built-in signal conditioning capabilities, which include a programmable equalizer and a CDR (Clock and Data Recovery) circuit. These features ensure that the device can maintain signal integrity over long cable runs and across various media types, thus minimizing data errors and improving overall network stability.

The TLK1101ERGPT is also designed with low power consumption in mind, a critical factor for modern electronic devices. Its energy-efficient operation helps reduce the thermal footprint and operating costs of the systems in which it is deployed. Additionally, the device includes advanced diagnostics and management features that facilitate network maintenance and troubleshooting, ensuring that system downtime is kept to a minimum.

For ease of integration into existing and new designs, the TLK1101ERGPT is offered in a compact, surface-mount QFN package. This packaging not only saves valuable board space but also provides enhanced thermal performance. Texas Instruments supports designers with comprehensive documentation, including datasheets, application notes, and design guides, simplifying the design-in process and accelerating time-to-market for products utilizing this transceiver.

In summary, the TLK1101ERGPT Ethernet transceiver from Texas Instruments represents a state-of-the-art solution for high-speed data transmission. Its combination of performance, efficiency, and design flexibility makes it a top choice for engineers and designers looking to enhance their networking hardware capabilities.

You May Also Be Interested in

Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Texas Instruments
PATTI / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9719 $65.9157
6+ $18.0282 $108.1692
9+ $17.4648 $157.1832
12+ $16.9014 $202.8168
16+ $16.3381 $261.4096
21+ $14.6479 $307.6059
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess