EN
  • EN
  • DE

TLV0838CDW

Part No TLV0838CDW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 8BIT 37.9 KSPS ADC S/O 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 37.9k
Number of Inputs 4, 7, 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 20-SOIC
Win Source Part Number 032846-TLV0838CDW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV0838CDW CAD Model

Description

Introducing the TLV0838CDW from Texas Instruments

The TLV0838CDW is a versatile and high-performance 8-bit analog-to-digital converter (ADC) designed by the renowned semiconductor manufacturer, Texas Instruments. This precision ADC is a perfect fit for a wide range of applications including data acquisition systems, industrial control, robotics, and battery-operated instruments, thanks to its low power consumption and flexible features.

At the heart of the TLV0838CDW is a successive approximation register (SAR) architecture that ensures fast and accurate digital conversion of analog signals. With a conversion time as low as 20 microseconds, this ADC ensures real-time data processing capabilities, making it ideal for time-sensitive applications.

One of the key features of the TLV0838CDW is its ability to operate with a single power supply ranging from 2.7V to 5.5V, which allows for easy integration into various circuit designs without the need for additional power regulation components. Moreover, the device boasts a low power consumption of just 15mW at 5V, further enhancing its suitability for portable and battery-powered devices.

The TLV0838CDW comes in a robust 20-pin SOIC (Small Outline Integrated Circuit) package, which not only saves space on the PCB but also ensures reliable performance even in harsh environmental conditions. Its digital I/O is TTL/CMOS compatible, providing easy interfacing with a wide range of microprocessors and microcontrollers.

Featuring four analog input channels, the TLV0838CDW provides the flexibility needed for multiplexed applications. It also includes a built-in sample-and-hold circuit, which simplifies the design process by eliminating the need for external components to capture the analog signal. The device's programmable auto-power-down feature further conserves power by shutting down the ADC between conversions.

For designers and engineers looking for a reliable and efficient ADC solution, the TLV0838CDW from Texas Instruments offers a compelling combination of performance, power efficiency, and versatility. Whether for industrial, consumer, or automotive applications, this ADC stands out as a smart choice for integrating analog-to-digital conversion capabilities into your next project.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3637 $50.9096
20+ $5.2215 $104.4300
30+ $5.0584 $151.7520
41+ $4.8952 $200.7032
53+ $4.7320 $250.7960
71+ $4.2425 $301.2175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess