EN
  • EN
  • DE

PIC24LC16B-I/SN

Part No PIC24LC16B-I/SN
Manufacturer Microchip Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1134+
Reference case SOP8
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 726006-PIC24LC16B-I/SN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24LC16B-I/SN CAD Model

Description

Microchip Technology PIC24LC16B-I/SN EEPROM

The PIC24LC16B-I/SN from Microchip Technology is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a robust storage solution for advanced microcontroller-based systems. This integrated circuit comes in a small-outline, 8-pin package, making it ideal for space-constrained applications that require reliable data retention and efficient data handling.

With a storage capacity of 16 Kbits, the PIC24LC16B-I/SN provides ample room for user data, configuration settings, or small application code segments. It operates under a wide voltage range of 2.5V to 5.5V, ensuring compatibility with a variety of logic levels and making it suitable for both commercial and industrial applications.

This EEPROM device features a I²C/SMBus™ compatible interface, which allows for easy integration into most microcontroller-based systems. The I²C interface supports standard, fast, and high-speed modes, making it a versatile choice for different communication requirements. Additionally, the PIC24LC16B-I/SN supports a maximum clock frequency of 400 kHz, enabling quick data transfers and minimizing the time spent on memory operations.

One of the key advantages of the PIC24LC16B-I/SN is its built-in error correction functionality, which enhances data reliability and integrity. The device also features write protection mechanisms, including hardware write protect pins and software write protection, to prevent accidental data overwrites or corruption.

Designed for durability, the PIC24LC16B-I/SN can withstand harsh environments, with an operational temperature range of -40°C to +85°C. This makes it a suitable choice for automotive, industrial, and outdoor applications where temperature extremes are common.

Overall, the Microchip Technology PIC24LC16B-I/SN EEPROM is a compact, high-performance memory solution that offers a blend of reliability, flexibility, and ease of use for designers and engineers looking to enhance their systems with non-volatile memory storage.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7383 $60.8405
85+ $1.4264 $121.2440
130+ $1.3825 $179.7250
175+ $1.3375 $234.0625
225+ $1.2924 $290.7900
300+ $1.1596 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess