EN
  • EN
  • DE

TLV1117-50IDRJR

Part No TLV1117-50IDRJR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.8A 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 15mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package 8-SON (4x4)
Win Source Part Number 055057-TLV1117-50IDRJR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV1117-50IDRJR CAD Model

Description

Product Overview: TLV1117-50IDRJR by Texas Instruments

The TLV1117-50IDRJR is a high-performance, low-dropout linear voltage regulator from Texas Instruments, designed to deliver a fixed output of 5V. This component is part of the TLV1117 series, which is renowned for its reliability and efficiency in a wide range of applications. The TLV1117-50IDRJR is particularly suited for use in battery-powered devices, consumer electronics, and industrial equipment where a stable and precise voltage is crucial.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 5V, which is ideal for powering 5V logic and microcontroller-based systems.
  • Current Capacity: With an output current capability of up to 800mA, this regulator can support a wide range of peripherals and components.
  • Low Dropout: The low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-operated devices.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device from overheating, enhancing system reliability.
  • Overcurrent Protection: The built-in current limit feature helps prevent damage to the regulator and the downstream circuitry in the event of a fault or overload condition.
  • Stable with Low ESR Capacitors: This regulator is stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the external components required.

Applications:

The TLV1117-50IDRJR is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics such as audio and video equipment
  • Embedded systems and microcontroller power supplies
  • Industrial controls and automation systems
  • Telecommunication infrastructure

Package and Quality:

This voltage regulator comes in a compact SOT-223 package, which is suitable for surface-mount technology (SMT) and helps to save valuable board space. The TLV1117-50IDRJR is also characterized for operation from -40°C to 125°C, ensuring performance across a broad range of temperature conditions. Texas Instruments is committed to delivering high-quality products, and this regulator is no exception, meeting stringent industry standards for performance and reliability.

For designers and engineers looking for a robust power management solution, the TLV1117-50IDRJR offers an excellent balance of features, making it a top choice for ensuring stable power in a diverse array of electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7046 $51.8644
33+ $3.0397 $100.3101
51+ $2.9447 $150.1797
71+ $2.8497 $202.3287
91+ $2.7547 $250.6777
122+ $2.4698 $301.3156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess