EN
  • EN
  • DE

TLV1117LV18DCYT

Part No TLV1117LV18DCYT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 1A
Operating Supply Current 100μA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.57V @ 1A
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 213073-TLV1117LV18DCYT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV1117LV18DCYT CAD Model

Description

Product Overview: TLV1117LV18DCYT by Texas Instruments

The TLV1117LV18DCYT is a highly efficient, low-dropout (LDO) voltage regulator designed by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is specifically engineered to maintain a stable 1.8V output, a common voltage requirement for a variety of digital and analog circuits. The device is part of the TLV1117 series, which is known for its reliability and performance in managing power supplies.

Key Features

  • Low Dropout Voltage: The TLV1117LV18DCYT offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature is crucial for battery-powered applications where maximizing the usage of available power is essential.
  • High Output Current: Capable of delivering up to 1A of output current, this LDO regulator can handle a wide range of power demands, making it versatile for various applications.
  • Fixed Output Voltage: The device provides a fixed 1.8V output, which is ideal for powering sensitive electronic components that require a stable voltage supply.
  • Thermal Protection: The TLV1117LV18DCYT is equipped with thermal protection features that prevent the device from overheating, thereby ensuring long-term stability and reliability.
  • Overcurrent Protection: Additionally, the regulator includes overcurrent protection to safeguard the device and the load from excessive currents that could potentially cause damage.

Applications

The TLV1117LV18DCYT is suitable for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Point-of-load power conversions
  • Peripheral power supplies

Product Specifications

The device is packaged in a small SOT-223 package, which is ideal for space-constrained applications. It operates over an industrial temperature range and has a wide input voltage range, accommodating various power sources. The TLV1117LV18DCYT's performance is characterized by its fast transient response and excellent line and load regulation, which contribute to the stability of the output voltage under different conditions.

For engineers and designers looking for a reliable power management solution, the TLV1117LV18DCYT from Texas Instruments offers a compelling combination of features that ensure smooth operation in a variety of electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4344 $50.2040
85+ $1.1769 $100.0365
135+ $1.1402 $153.9270
185+ $1.1034 $204.1290
235+ $1.0666 $250.6510
315+ $0.9563 $301.2345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,250 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess