EN
  • EN
  • DE

TLV1702AIRUGR

Part No TLV1702AIRUGR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR DUAL X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Comparator General Purpose Open Collector 8-X2QFN (1.5x1.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-XFQFN
Case / Package 8-X2QFN (1.5x1.5)
Family Name TLV1702
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42619-6, 296-42619-2, 296-42619-1, TLV1702AIRUGR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936855-TLV1702AIRUGR
Ultra Librarian 3D Model Ultra Librarian TLV1702AIRUGR CAD Model

Description

The TLV1702AIRUGR from Texas Instruments is a precision dual comparator that offers a perfect blend of speed, power efficiency, and accuracy, making it an ideal choice for a wide range of applications. This device is designed to operate over a single or dual supply range, ensuring flexibility in various system designs.

Key Features:

  • Wide Supply Range: The TLV1702AIRUGR operates from 2.2 V to 36 V on a single supply or ±1.1 V to ±18 V on a dual supply, accommodating a diverse array of applications from automotive to industrial control systems.
  • Low Supply Current: It boasts a low supply current of 40 µA per channel, which is particularly beneficial for battery-powered and energy-sensitive systems.
  • Fast Response Time: With a typical response time of 4 µs, this comparator is well-suited for systems that require quick decision-making capabilities.
  • Push-Pull Outputs: The push-pull outputs drive capacitive loads effectively, eliminating the need for an external pull-up resistor and simplifying the design.
  • Temperature Range: It is designed to operate within an extended industrial temperature range of -40°C to +125°C, ensuring reliable performance under varying environmental conditions.
  • Robust Design: The device features no phase inversion when the input common-mode voltage is outside the operating range, enhancing the stability and robustness of the system.

Applications:

  • Electronic Test and Measurement Equipment
  • Industrial Process Control
  • Battery-Powered Devices
  • Threshold Detectors/Zero-Crossing Detectors
  • Window Comparators
  • Automotive Systems
  • Portable Medical Devices

The TLV1702AIRUGR is available in a compact X2QFN-8 package, which is not only space-efficient but also conducive for high-density mounting in modern PCB designs. With its excellent performance characteristics, this dual comparator is a reliable component for designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0585 $51.4625
60+ $1.6890 $101.3400
92+ $1.6362 $150.5304
127+ $1.5835 $201.1045
164+ $1.5307 $251.0348
219+ $1.3723 $300.5337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess