EN
  • EN
  • DE

TLV1702AQDGKRQ1

Part No TLV1702AQDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Collector
Voltage - Supply, Single/Dual (±) 2.2V ~ 36V, ±1.1V ~ 18V
Voltage - Input Offset (Max) 2.5mV
Current - Input Bias (Max) 0.015µA
Current - Output (Typ) 20mA
Current - Quiescent (Max) 75µA
Propagation Delay (Max) 560ns
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-VSSOP
Base Product Number TLV1702
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851480-TLV1702AQDGKRQ1
Ultra Librarian 3D Model Ultra Librarian TLV1702AQDGKRQ1 CAD Model

Description

Product Overview: TLV1702AQDGKRQ1 from Texas Instruments

The TLV1702AQDGKRQ1 is a state-of-the-art automotive comparator from Texas Instruments, designed to deliver high performance and reliability for a wide range of vehicle applications. This advanced comparator is specifically engineered to meet the stringent requirements of the automotive industry, providing an optimal solution for systems that require precise voltage or current monitoring.

Key Features

  • Dual-Channel Operation: The TLV1702AQDGKRQ1 features two independent comparator channels, allowing for simultaneous monitoring of different signals within a system.
  • Low Quiescent Current: With a low quiescent current, this device is ideal for power-sensitive applications, helping to reduce the overall energy consumption of the system.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various automotive power systems without the need for additional level shifting.
  • Open-Drain Outputs: The open-drain outputs of the TLV1702AQDGKRQ1 enable easy interfacing with other digital components and provide the flexibility to connect to a variety of voltage levels.
  • Fast Response Time: This comparator boasts a rapid response time, ensuring timely signal processing and system reactions to changing conditions.
  • Robust Design: The device is designed to withstand harsh automotive environments, featuring protection against over-temperature and electrostatic discharge (ESD).

Applications

The TLV1702AQDGKRQ1 is well-suited for a range of automotive applications, such as:

  • Battery management systems
  • Engine control units
  • Powertrain systems
  • Overcurrent and voltage protection circuits
  • Window lift and sunroof controls

With its robust design and versatile capabilities, the TLV1702AQDGKRQ1 is an excellent choice for automotive engineers seeking a reliable and efficient comparator. Texas Instruments' commitment to quality ensures that this product meets the high standards expected in automotive applications, providing both performance and peace of mind.

For detailed specifications and application notes, or to request samples, visit the Texas Instruments website or contact your local sales representative.

You May Also Be Interested in

Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5077 $52.7695
85+ $1.2371 $105.1535
130+ $1.1984 $155.7920
175+ $1.1598 $202.9650
225+ $1.1211 $252.2475
300+ $1.0052 $301.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess