EN
  • EN
  • DE

TLV2352IDRG4

Part No TLV2352IDRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Dual Low Voltage LinCMOS(TM) Differential Comparator 8-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Input Bias Current 2 nA
Input Offset Voltage (Vos) 5 mV
Lead Free Contains Lead
Max Input Current 5 pA
Maximum Operating Temperature 85 °C
Max Power Dissipation 725 mW
Max Supply Current 300 µA
Max Supply Voltage 8 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Nominal Supply Current 300 µA
Number of Channels 2
Number of Elements 2
Number of Pins 8
Output Current 20 mA
Output Current per Channel 6 mA
Output Type TTL
Packaging Tape & Reel (TR)
Power Dissipation 725 mW
Quiescent Current 400 µA
Radiation Hardening No
Response Time 200 ns
RoHS Compliant
Weight 72.603129 mg
Win Source Part Number 1100135-TLV2352IDRG4
Categories Linear - Comparators
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV2352IDRG4 CAD Model

Description

Introducing the TLV2352IDRG4 Operational Amplifier by Texas Instruments

The TLV2352IDRG4 is a high-precision operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular model is a part of the TLV2352 series which is known for its low-power consumption and high input impedance, making it an excellent choice for battery-powered and portable applications.

Key Features

  • Dual Operational Amplifiers: The TLV2352IDRG4 contains two independent op-amps in a single package, providing flexibility in design and saving space on the circuit board.
  • Low Power Consumption: With a typical supply current of just 2.4 mA, this op-amp is optimized for low-power applications, extending the battery life of portable devices.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range of 4.5 V to 36 V, or ±2.25 V to ±18 V in split-supply applications, accommodating a variety of use cases.
  • High Input Impedance: The device features a high input impedance, which minimizes the current draw from the input signal source and preserves signal integrity.
  • Output Short-Circuit Protection: The TLV2352IDRG4 is equipped with output short-circuit protection, enhancing its reliability and robustness in complex circuits.
  • Wide Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to +125°C, ensuring consistent performance in harsh environments.

Applications

The TLV2352IDRG4 is versatile and can be used in a wide array of applications, including:

  • Signal Conditioning
  • Active Filters
  • Audio Electronics
  • Sensor Amplifiers
  • Industrial Process Controls
  • Battery-Powered Devices

With its precision characteristics and low-power operation, the TLV2352IDRG4 is an excellent choice for designers who require an op-amp that offers both efficiency and accuracy. Whether it's for professional audio equipment, medical devices, or industrial systems, the TLV2352IDRG4 delivers consistent performance and Texas Instruments' renowned quality.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheets and support documentation available from Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5023 $52.5805
85+ $1.2327 $104.7795
130+ $1.1942 $155.2460
175+ $1.1557 $202.2475
225+ $1.1171 $251.3475
300+ $1.0016 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,734 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess