EN
  • EN
  • DE

TLV2381IDBVRG4

Part No TLV2381IDBVRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 160KHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.06 V/μs
Gain Bandwidth Product (GBP) 160kHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Operating Supply Current 7μA
Channel Output Current 400μA
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 213082-TLV2381IDBVRG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Medical, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TLV2381IDBVRG4 CAD Model

Description

Overview of Texas Instruments TLV2381IDBVRG4

The TLV2381IDBVRG4 is a high-performance, single operational amplifier (op-amp) from Texas Instruments, designed for those who require a blend of cost-efficiency and advanced technical specifications. This op-amp is well-suited for various applications, including industrial, automotive, and consumer electronics due to its versatility and reliability.

Key Features

  • Low Power Consumption: The TLV2381IDBVRG4 is optimized for low voltage, single-supply operations, making it an ideal choice for battery-powered and portable applications where power efficiency is critical.
  • Wide Supply Range: It operates over a wide supply range of 2.7V to 16V, providing flexibility in various circuit designs and ensuring compatibility with a broad range of other components.
  • High Output Drive: Despite its low power consumption, this op-amp is capable of delivering a high output drive, which is necessary for driving heavy loads without compromising performance.
  • Rail-to-Rail Output: The rail-to-rail output feature allows the output signal to swing very close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Input Bias Current: This characteristic is essential for high-impedance sensor applications and precision circuits, as it reduces errors and enhances the accuracy of the signal processing.
  • Robust Design: With its extended industrial temperature range, the TLV2381IDBVRG4 is designed to operate reliably in harsh environments, ensuring stable performance under varying conditions.

Packaging and Quality

The TLV2381IDBVRG4 comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to meet high standards, ensuring both reliability and longevity for your designs.

Applications

The versatile nature of the TLV2381IDBVRG4 lends itself to a variety of applications. It is commonly used in sensor interfacing, active filters, battery-powered devices, and portable instrumentation. Its robust performance also makes it a good fit for automotive electronics and industrial control systems.

In summary, the TLV2381IDBVRG4 from Texas Instruments is a practical choice for designers looking for an op-amp that offers a balanced combination of power efficiency, flexibility, and performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8254 $53.6510
130+ $0.7732 $100.5160
205+ $0.7471 $153.1555
290+ $0.6948 $201.4920
375+ $0.6687 $250.7625
470+ $0.6426 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,660 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess