The TLV2402CDGKR from Texas Instruments is a high-precision operational amplifier designed for a wide range of applications. This op-amp is part of the TLV240x family, which is renowned for its low power consumption and excellent performance. The device is available in an 8-pin MSOP (DGK) package, making it suitable for space-constrained applications.
Key Features
- Low Power Consumption: The TLV2402CDGKR is designed for battery-powered and portable applications, with a quiescent current of just 9 µA per channel, which helps in extending battery life.
- Wide Supply Voltage Range: It operates from a supply voltage range of 2.7 V to 16 V, providing versatility in both single-supply and dual-supply configurations.
- High Input Impedance: The device offers a high input impedance, making it an excellent choice for sensor interfaces and other applications requiring minimal loading.
- Low Input Offset Voltage: With a low input offset voltage of 1 mV (typical), the TLV2402CDGKR provides accurate measurements and stable performance.
- Rail-to-Rail Output: The rail-to-rail output capability allows for a wider dynamic range, making it ideal for driving ADCs or other mixed-signal devices.
- MicroPower Performance: Its MicroPower performance ensures low power consumption without sacrificing speed or functionality.
Applications
The TLV2402CDGKR is suited for a variety of applications, including:
- Portable and battery-operated equipment
- Sensor signal conditioning
- Medical instrumentation
- Active filters
- Power supply control
- Analog-to-digital converter (ADC) drivers
Technical Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Package Type |
MSOP-8 (DGK) |
| Operating Temperature Range |
-40°C to +125°C |
| Slew Rate |
0.04 V/µs |
| Gain Bandwidth Product |
80 kHz |
With its combination of low power consumption and high accuracy, the TLV2402CDGKR operational amplifier is an excellent choice for designers looking to optimize their systems for energy efficiency and performance.