EN
  • EN
  • DE

TLV2432AQDG4

Part No TLV2432AQDG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8SOIC / CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.25V/µs
Gain Bandwidth Product 550 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 300 µV
Current - Supply 100µA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 10 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLV2432
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TLV2432AQDG4-ND,296-34425-5,2156-TLV2432AQDG4,TEXTISTLV2432AQDG4
Standard Package 75
Win Source Part Number 1319769-TLV2432AQDG4
Ultra Librarian 3D Model Ultra Librarian TLV2432AQDG4 CAD Model

Description

TLV2432AQDG4 Operational Amplifier by Texas Instruments

The TLV2432AQDG4 from Texas Instruments is a high-quality operational amplifier (op-amp) that offers a perfect blend of features suitable for a wide array of applications. This op-amp is part of the TLV2432 series, which are known for their low-power consumption and rail-to-rail input/output performance.

Key Features:

  • Supply Voltage: The TLV2432AQDG4 operates with a supply voltage range from 2.7V to 16V, making it versatile for both single and dual supply operations.
  • Low Power Consumption: With a quiescent current of just 550 µA per channel, this op-amp is an excellent choice for battery-powered and portable applications where power efficiency is crucial.
  • Rail-to-Rail Input/Output: Its rail-to-rail input and output capability allows for maximum dynamic range, which is especially beneficial in low-voltage applications.
  • Output Drive Capability: The TLV2432AQDG4 can drive loads down to 600Ω, making it suitable for audio applications and driving heavier loads.
  • High Output Current: This device offers a high output current of ±10 mA, providing robust performance for a variety of uses.
  • Wide Bandwidth: With a bandwidth of 880 kHz, the TLV2432AQDG4 is ideal for applications that require a good balance between speed and power consumption.

Applications:

The versatility of the TLV2432AQDG4 makes it suitable for numerous applications, including:

  • Portable and battery-operated devices
  • Sensor signal conditioning
  • Active filters and amplifiers
  • Medical instrumentation
  • Audio processing
  • Analog-to-digital converter (ADC) drivers

Quality and Reliability:

The TLV2432AQDG4 is offered in an 8-pin SOIC package and is characterized for operation from -40°C to +125°C, ensuring reliable performance in a wide range of environments. Texas Instruments' commitment to quality means that this op-amp is designed to meet the stringent requirements of industrial and commercial applications.

Whether you're designing a sophisticated audio interface, a precise sensor system, or a power-sensitive portable device, the TLV2432AQDG4 operational amplifier from Texas Instruments provides the performance and reliability you need to develop efficient and durable electronics.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4207 $50.8347
51+ $1.9863 $101.3013
78+ $1.9242 $150.0876
108+ $1.8621 $201.1068
139+ $1.8001 $250.2139
186+ $1.6138 $300.1668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,547 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess