EN
  • EN
  • DE

TLV2472CP

Part No TLV2472CP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail 8-PDIP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name TLV2472
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-34445-5, TLV2472CP-ND, TLV2472CPE4, TLV2472CPE4-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900176-TLV2472CP
Ultra Librarian 3D Model Ultra Librarian TLV2472CP CAD Model

Description

Overview of Texas Instruments TLV2472CP Operational Amplifier

The TLV2472CP is a high-performance operational amplifier (op-amp) produced by Texas Instruments, renowned for its precision and power efficiency. This device is part of the TLV247x family, which are low-power, rail-to-rail input/output operational amplifiers that feature Texas Instruments' LinCMOS™ technology. This technology enables the amplifiers to operate with a low supply current while maintaining high-speed performance and low input bias currents.

Key Features

  • Power Supply Range: The TLV2472CP can operate from a wide supply voltage range of 2.7V to 8V, making it versatile for both single-supply and dual-supply applications.
  • Rail-to-Rail Input/Output: With rail-to-rail input and output swing, the op-amp can handle signals that approach the power supply limits, maximizing the dynamic range in applications such as audio processing or sensor signal conditioning.
  • High Output Drive: It can deliver a high output current, which is beneficial when driving heavy loads or maintaining signal integrity in low-impedance applications.
  • Low Noise: The device features low noise density, making it suitable for audio amplification and precision measurement systems where maintaining signal fidelity is crucial.
  • High Slew Rate: With a high slew rate, the TLV2472CP can respond quickly to changes in the input signal, which is essential for fast signal processing applications.

Applications

The TLV2472CP is ideal for a wide range of applications where power efficiency and operational performance are critical. These include:

  • Portable and battery-powered instruments
  • Audio processing circuits
  • Analog filters
  • Sensor signal conditioning
  • Medical instrumentation
  • Active filters and buffers

Package and Quality

The TLV2472CP comes in an 8-pin PDIP (Plastic Dual-In-line Package), which is suitable for through-hole mounting, and it is designed for commercial-grade temperature ranges. Texas Instruments' commitment to quality ensures that this op-amp meets stringent industry standards for performance and reliability.

With its combination of low power consumption, high-speed operation, and flexibility in voltage ranges, the TLV2472CP from Texas Instruments is an excellent choice for designers who require an op-amp that delivers both precision and efficiency.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess