The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TLV2772QPWR

Part No TLV2772QPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF 2.7-HIGH-SLEW-RATE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 2 CIRCUIT 8TSSOP
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.819 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
50+
$1.0190
$50.950
120+
$0.8360
$100.320
190+
$0.8100
$153.900
260+
$0.7840
$203.840
330+
$0.7580
$250.140
445+
$0.6800
$302.600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 33,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 10.5V/μs
Gain Bandwidth Product 5.1MHz
Current - Input Bias 2pA
Voltage - Input Offset 360μV
Supply Current 1mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number TLV2772
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1270289-TLV2772QPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Sufficient

Description

Product Overview: TLV2772QPWR by Texas Instruments

The TLV2772QPWR from Texas Instruments is a high-precision operational amplifier that offers a perfect blend of speed and power efficiency. This device is part of the family of rail-to-rail input and output voltage-feedback amplifiers which are designed to operate at a low voltage while providing a high slew rate, making it an ideal choice for battery-powered and portable applications.

Key Features

  • High Speed: With a 5.1 MHz bandwidth and a 6.4 V/μs slew rate, the TLV2772QPWR can handle fast signal transitions, making it suitable for high-speed signal conditioning and data acquisition systems.
  • Low Voltage Operation: This operational amplifier can operate at a supply voltage range from 2.7V to 6V, accommodating a variety of low-voltage applications.
  • Rail-to-Rail Input/Output: The rail-to-rail input and output capability provide increased dynamic range, which is especially beneficial in low-voltage operations.
  • Low Quiescent Current: The device offers a low quiescent current of 950 μA per channel, contributing to energy efficiency in portable devices.
  • Robust Design: The TLV2772QPWR features input over-voltage protection for up to 4V beyond the power supply rails, without phase reversal.

Applications

The versatile nature of the TLV2772QPWR makes it suitable for a wide array of applications, including but not limited to:

  • Portable and battery-operated electronics
  • Test and measurement equipment
  • Active filters
  • Signal conditioning circuits
  • Data acquisition systems
  • Audio and video processing
  • Medical instrumentation

Package and Quality

The TLV2772QPWR is offered in a TSSOP-8 (Thin Shrink Small Outline Package) which is known for its compact footprint and suitability for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, and this product is no exception, ensuring consistent performance and durability for your critical design needs.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.