EN
  • EN
  • DE

TLV320A3254IRHBRG4

Part No TLV320A3254IRHBRG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R / IC STEREO AUDIO CODEC 1.8V 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Stereo Audio
Data Interface Serial
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 93 / 100
Dynamic Range, ADCs / DACs (db) Typ 92 / 100
Operating Supply Voltage 1.5 V ~ 1.95 V
Voltage - Supply, Digital 1.26 V ~ 1.95 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 784710-TLV320A3254IRHBRG4
Popularity Medium
Supply and Demand Status Balance
Family Name TLV320AIC3254
Introduction Date September 01, 2008
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV320A3254IRHBRG4 CAD Model

Description

Product Overview: TLV320A3254IRHBRG4

The TLV320A3254IRHBRG4 is a high-fidelity audio codec with integrated power management, designed and manufactured by Texas Instruments. This advanced audio codec is engineered to cater to the needs of both portable and stationary audio applications. It is an ideal solution for designers looking to achieve top-notch audio quality with a low-power consumption profile.

Key Features

  • High-Performance Audio: With its exceptional signal-to-noise ratio (SNR) and dynamic range, the TLV320A3254IRHBRG4 delivers crystal-clear audio, making it perfect for high-end music players, sound systems, and digital assistants.
  • Integrated Power Management: The device features an efficient power management system that reduces the need for external components, simplifying design and saving board space.
  • Flexible Audio Interfaces: It supports various digital audio interfaces, including I2S, TDM, and PCM, providing versatility for integration with different microcontrollers and DSPs.
  • Programmable Microphone Bias: The codec comes with a programmable microphone bias circuit, allowing it to be used with a wide range of microphones.
  • Multiple Audio Channels: It offers multiple DAC and ADC channels, enabling it to handle complex audio processing tasks and multi-channel audio systems.

Applications

The TLV320A3254IRHBRG4 is suitable for a range of applications, including:

  • Smartphones and Tablets
  • Bluetooth Headphones and Speakers
  • Portable Media Players
  • Home Audio Systems
  • Professional Audio Equipment
  • Automotive Infotainment Systems

Technical Specifications

The TLV320A3254IRHBRG4 operates over a wide temperature range and comes in a compact QFN package. It is designed for easy integration into various circuit designs, with a focus on delivering high-quality audio performance while maintaining energy efficiency.

Quality and Support

As with all Texas Instruments products, the TLV320A3254IRHBRG4 is backed by a robust support infrastructure, including technical documentation, reference designs, and customer support. TI's commitment to quality ensures that this audio codec will provide reliable performance in the most demanding audio applications.

You May Also Be Interested in

ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Lowest to $2.5214
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
ams
Lowest to $3.2271
AKM Semiconductor Inc.
Lowest to $2.4359
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess