EN
  • EN
  • DE

TLV320AIC22CPT

Part No TLV320AIC22CPT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC DUAL VOIP CODEC 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type VOIP
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 92
Dynamic Range, ADCs / DACs (db) Typ 87 / 92
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 142507-TLV320AIC22CPT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC22CPT CAD Model

Description

The TLV320AIC22CPT from Texas Instruments is a versatile audio codec designed to provide high-quality audio performance for a wide range of applications. This integrated circuit (IC) is part of TI's esteemed audio converter lineup, offering both analog-to-digital (ADC) and digital-to-analog (DAC) capabilities in a single chip.

Key Features

  • High-Performance Audio: With a 24-bit resolution and sampling rates up to 96 kHz, the TLV320AIC22CPT delivers crystal-clear sound quality for both recording and playback functionalities.
  • Low Power Consumption: Designed for battery-powered devices, it operates with minimal power requirements, making it ideal for portable audio applications.
  • Integrated Functions: The codec features programmable gain amplifiers, a microphone bias generator, and multiple analog input/output channels, providing a high level of integration to simplify design and conserve board space.
  • Flexible Interface: It supports I2S, left-justified, and right-justified serial audio data interfaces, offering compatibility with a variety of digital audio sources and processors.
  • Programmability: Users can configure the device through a serial control bus, allowing for customization of features such as volume control, data formats, and filtering to fit specific application needs.

Applications

The TLV320AIC22CPT is a highly adaptable audio codec that can be used in a multitude of applications. These include:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Digital Cameras and Video Recorders
  • Bluetooth Headsets
  • Audio Docking Stations
  • Home Entertainment Systems

Package and Quality

Encased in a compact 48-TQFP (Thin Quad Flat Pack) package, the TLV320AIC22CPT is designed for space-constrained applications without compromising on functionality. Texas Instruments ensures the highest quality and reliability, making the TLV320AIC22CPT a trusted choice for designers and manufacturers around the globe.

Whether you're developing a consumer audio product or a professional audio system, the TLV320AIC22CPT offers the perfect blend of audio performance, power efficiency, and design flexibility to meet your needs.

You May Also Be Interested in

Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7417 $52.4502
14+ $7.1727 $100.4178
22+ $6.9486 $152.8692
30+ $6.7244 $201.7320
39+ $6.5003 $253.5117
52+ $5.8278 $303.0456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess