The TLV320AIC23BPE from Texas Instruments is a high-performance audio codec with power-saving features designed for portable digital audio applications. This integrated circuit provides a complete audio solution with high-quality playback and recording capabilities, making it ideal for a multitude of audio processing needs.
Key Features:
- High-Quality Audio: With a 24-bit digital-to-analog converter (DAC) and an analog-to-digital converter (ADC), the TLV320AIC23BPE ensures pristine audio quality, supporting sample rates up to 96 kHz.
- Low Power Consumption: Designed for battery-powered devices, it features low power consumption modes, including a power-down feature that significantly reduces the power usage when the device is inactive.
- Versatile Connectivity: The codec supports I²S, left-justified, right-justified, and DSP audio serial data formats, providing flexibility for interfacing with various microprocessors or digital signal processors.
- Integrated Headphone Amplifier: An onboard headphone amplifier makes it easy to directly connect headphones, simplifying the design for end-user audio playback.
- Multiple Analog Inputs and Outputs: It includes multiple analog inputs and outputs, such as microphone inputs and line inputs, making it suitable for a diverse range of audio applications.
Applications:
The TLV320AIC23BPE is well-suited for a variety of applications, including:
- Portable Audio Players
- Digital Audio Effects Processors
- Handheld Recording Devices
- Audio Docking Stations
- VoIP Solutions
Technical Specifications:
Parameter
Value
Resolution
24-bit
Audio Sample Rate
Up to 96 kHz
Power Supply Voltage
2.7V to 3.6V
Interface
I²S, Left-Justified, Right-Justified, DSP
Overall, the TLV320AIC23BPE is a versatile and efficient solution for adding high-quality audio to a wide range of electronic products. Its combination of low power consumption and high audio fidelity makes it a top choice for designers and engineers in the audio industry.