EN
  • EN
  • DE

TLV320AIC23IGQER

Part No TLV320AIC23IGQER
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC 32BIT SER 80BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 80-BGA MICROSTAR JUNIOR (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -10°C ~ 70°C
Mounting Surface Mount
Package 80-VFBGA
Case / Package 80-BGA MICROSTAR JUNIOR (5x5)
Family Name TLV320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936885-TLV320AIC23IGQER
Ultra Librarian 3D Model Ultra Librarian TLV320AIC23IGQER CAD Model

Description

The TLV320AIC23IGQER is a versatile integrated circuit from Texas Instruments, designed to cater to the needs of audio applications requiring high-quality sound reproduction and efficient digital signal processing. This audio codec combines a multitude of features that make it an ideal choice for portable digital audio systems, such as MP3 players, smartphones, and tablets, as well as for professional audio equipment.

Key Features

  • High-Performance Audio: With a 24-bit delta-sigma stereo audio ADC and DAC, the TLV320AIC23IGQER ensures crystal-clear sound quality, making it perfect for high-fidelity audio playback and recording.
  • Low Power Consumption: Designed with power efficiency in mind, this audio codec operates on a low voltage supply, making it suitable for battery-powered devices where longevity is crucial.
  • Flexible Sampling Rates: It supports a wide range of sampling rates from 8 kHz to 96 kHz, allowing for versatility in different audio applications and ensuring compatibility with various digital audio formats.
  • Programmable Gain Amplifier: The built-in programmable gain amplifier (PGA) for the microphone input provides flexibility in adjusting input levels, enhancing the adaptability of the codec to different recording environments.
  • Multiple Audio Interfaces: The TLV320AIC23IGQER offers I²S, left-justified, and right-justified audio interface formats, enabling seamless integration with most digital audio processors and microcontrollers.

Applications

The TLV320AIC23IGQER is highly suitable for a broad spectrum of audio applications. Its superior audio performance is ideal for:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Professional Audio Recording and Mixing Consoles
  • Multimedia and Home Entertainment Systems
  • Automotive Audio Systems

Package and Availability

Housed in a compact QFN package, the TLV320AIC23IGQER is designed for space-constrained applications. It is widely available and supported by Texas Instruments' extensive technical documentation and application notes, facilitating easy implementation and quick time-to-market for designers and manufacturers.

You May Also Be Interested in

Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2206 $55.3236
14+ $7.5657 $105.9198
21+ $7.3292 $153.9132
29+ $7.0928 $205.6912
37+ $6.8564 $253.6868
49+ $6.1471 $301.2079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess