EN
  • EN
  • DE

TLV3501AIDBVR

Part No TLV3501AIDBVR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP 4.5NS R-R HS SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Voltage - Input Offset (Max) 6.5mV @ 5.5V
Current - Input Bias (Max) 10pA @ 5.5V
Current - Quiescent (Max) 5mA
CMRR, PSRR (Typ) 70dB CMRR, 100dB PSRR
Propagation Delay (Max) 10ns
Hysteresis 6mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 033060-TLV3501AIDBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TLV3501
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV3501AIDBVR CAD Model

Description

The TLV3501AIDBVR is a high-speed, single-channel comparator from Texas Instruments, designed to provide ultra-fast and precise voltage comparison for a variety of applications. With its exceptional speed and low power consumption, this comparator is ideal for systems that require rapid signal processing and minimal power draw.

Key Features

  • Speed: The TLV3501AIDBVR boasts a blazing fast 4.5 ns response time, making it one of the quickest comparators available on the market. This speed is essential for applications that depend on rapid signal detection and processing, such as pulse detection and timing circuits.
  • Supply Voltage: It operates over a wide supply range of 2.7 V to 5.5 V, allowing it to be used in both 3.3 V and 5 V systems. This versatility ensures that it can be integrated into a broad range of circuits without the need for additional voltage regulation.
  • Low Power Consumption: Despite its high speed, the TLV3501AIDBVR is designed to be energy-efficient, with a low supply current of typically 4.6 mA. This characteristic is particularly beneficial for battery-powered devices where power conservation is crucial.
  • Output: The device features a push-pull output stage which eliminates the need for an external pull-up resistor and allows for a direct interface with TTL, CMOS, and other logic levels. This results in simplified design and reduced component count.
  • Temperature Range: With an operational temperature range of -40°C to 85°C, the TLV3501AIDBVR is suitable for use in a wide array of environmental conditions, ensuring reliable performance across different temperature extremes.

Applications

The TLV3501AIDBVR is used in various high-speed applications including:

  • Line receivers
  • Zero-crossing detectors
  • Window comparators
  • High-speed sampling circuits
  • Pulse and edge detection
  • Industrial and automotive electronics

Package and Quality

The TLV3501AIDBVR comes in a small, surface-mount SOT-23-6 package, which is ideal for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for their products, and this comparator is no exception, making it a trusted choice for critical and high-performance systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8447 $55.3410
70+ $1.5136 $105.9520
105+ $1.4663 $153.9615
145+ $1.4190 $205.7550
185+ $1.3717 $253.7645
245+ $1.2298 $301.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,870 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess