EN
  • EN
  • DE

TLV3704CDR

Part No TLV3704CDR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAMILY OF NANOPOWER PUSH-PULL OUTPUT COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270435-TLV3704CDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV3704CDR CAD Model

Description

Overview of Texas Instruments TLV3704CDR

The Texas Instruments TLV3704CDR is a high-performance, quad-channel comparator that offers a perfect blend of speed and power efficiency. This device is designed to operate over a wide range of supply voltages, from 2.7V to 16V, which makes it suitable for a variety of applications, from battery-powered devices to industrial control systems. Its low supply current, combined with a fast response time, ensures that it is an excellent choice for systems where power consumption and speed are critical.

Key Features

  • Supply Voltage Range: The TLV3704CDR operates efficiently across a broad range of supply voltages from 2.7V to 16V, accommodating various application needs.
  • Low Power Consumption: With a typical supply current of just 17 µA per channel, this comparator is an ideal solution for power-sensitive applications.
  • Fast Response Time: It boasts a propagation delay of typically 6 µs, ensuring quick and reliable performance for time-critical operations.
  • Push-Pull Outputs: The device features push-pull outputs that can drive loads directly without the need for external pull-up resistors, simplifying design and reducing component count.
  • Quad Channel Configuration: The TLV3704CDR includes four independent comparator channels, providing flexibility and reducing the need for multiple devices in complex systems.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 125°C, ensuring reliability in harsh environments.

Applications

The TLV3704CDR is versatile and can be used in a wide array of applications, including:

  • Battery-powered electronics
  • Threshold detectors/sensors
  • Window comparators
  • Industrial control systems
  • Automotive systems
  • Signal conditioning
  • Zero-crossing detectors

Package and Quality

The device is offered in a small-outline package (SOIC) with the designation 'CDR', which refers to a 14-pin configuration. This compact form factor is ideal for space-constrained applications. Additionally, the TLV3704CDR is part of Texas Instruments' commitment to high-quality manufacturing and reliability, ensuring that it meets the stringent requirements of the industry.

Overall, the TLV3704CDR from Texas Instruments is an excellent choice for designers looking for a reliable, low-power, and fast comparator solution that can easily integrate into a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess