EN
  • EN
  • DE

TLV4376IPWR

Part No TLV4376IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail 14-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name TLV4376
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-46609-1, 296-46609-2, TLV4376IPWR-ND, 296-46609-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936903-TLV4376IPWR
Ultra Librarian 3D Model Ultra Librarian TLV4376IPWR CAD Model

Description

Overview of Texas Instruments TLV4376IPWR

The Texas Instruments TLV4376IPWR is a versatile and high-performance operational amplifier (op-amp) designed to meet a wide range of applications. This dual operational amplifier integrates several features that make it ideal for applications that require low noise, high output drive, and precision with a power-saving design.

Key Features

  • Low Noise: The TLV4376IPWR offers a low noise density, making it suitable for audio applications and other sensitive instrumentation where a clean signal amplification is critical.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive heavy loads while maintaining excellent linearity and dynamic response.
  • Power Saving: With a low quiescent current, the device is optimized for power-sensitive applications, ensuring efficient operation without compromising performance.
  • Rail-to-Rail Output: The rail-to-rail output swing allows for maximum dynamic range, which is especially important when operating at lower supply voltages.
  • Wide Supply Range: The TLV4376IPWR can operate with a supply voltage range from 2.7V to 5.5V, accommodating a variety of power supply configurations and allowing for flexible design options.

Applications

The operational amplifier is well-suited for a broad range of applications, including:

  • Audio processing and amplification
  • Active filters
  • Sensor signal conditioning
  • Analog to digital driver circuits
  • Portable and battery-operated devices

Product Specifications

The TLV4376IPWR is offered in a TSSOP-8 (Thin Shrink Small Outline Package) which is space-saving and suitable for compact PCB layouts. It features a wide bandwidth and fast slew rate, ensuring a rapid response to input signal changes. The device also boasts a common-mode rejection ratio (CMRR) and a power supply rejection ratio (PSRR) that contribute to its stability and performance in fluctuating environments.

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the TLV4376IPWR is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected from industrial and commercial electronic components.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1534 $51.6816
57+ $1.7669 $100.7133
88+ $1.7117 $150.6296
121+ $1.6565 $200.4365
157+ $1.6013 $251.4041
209+ $1.4356 $300.0404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,090 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess