EN
  • EN
  • DE
  • IT

TLV70718DQNR

Part No TLV70718DQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.2A 4X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.36V @ 150mA
Output Current 200mA
Operating Supply Current 50μA
PSRR 70dB to 50dB (100Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 4-X2SON (1x1)
Win Source Part Number 1109661-TLV70718DQNR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian TLV70718DQNR CAD Model

Description

TLV70718DQNR - Low-Dropout Regulator from Texas Instruments

The TLV70718DQNR is a high-performance, low-dropout (LDO) voltage regulator from the reputable electronics manufacturer, Texas Instruments (TI). This LDO is designed to deliver a fixed output voltage of 1.8V with an impressive accuracy and stability, making it an ideal choice for powering sensitive electronic components in a variety of applications.

With a maximum output current of 200 mA, the TLV70718DQNR is well-suited for low-power operations, such as in portable and battery-powered devices. The device's low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, thereby extending battery life and improving system performance.

The TLV70718DQNR comes in a compact, 4-pin X2SON package, which is optimal for space-constrained applications. Its small footprint allows for integration into a wide range of electronic products without compromising on performance. The device also includes a range of protective features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which contribute to the reliability and longevity of the end product.

One of the key features of the TLV70718DQNR is its low quiescent current, which minimizes the amount of power consumed when the device is in idle mode. This is particularly advantageous for battery-powered applications where power conservation is critical. Additionally, the LDO's fast transient response ensures stable voltage supply during sudden changes in load, which is essential for maintaining the performance of high-speed digital circuits.

Overall, the TLV70718DQNR from Texas Instruments is a robust and efficient solution for a wide variety of applications that require a stable and precise voltage supply. Its combination of low dropout voltage, high output accuracy, and protective features, all packaged in a compact form factor, make it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1392 $50.1120
875+ $0.1143 $100.0125
1,360+ $0.1107 $150.5520
1,870+ $0.1071 $200.2770
2,415+ $0.1036 $250.1940
3,235+ $0.0928 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess