EN
  • EN
  • DE
  • IT

TLV7111533DDSET

Part No TLV7111533DDSET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V/3.3V 0.2A 6WSON / LDO Regulator Pos 1.5V3.3V 0.2A/0.2A 6-Pin WSON T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 1.5V, 3.3V
Voltage Dropout (Maximum) 0.29V @ 200mA
Output Current 200mA
Operating Supply Current 110μA
PSRR 80dB ~ 50dB (10Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WFDFN
Manufacturer Package 6-WSON (1.5x1.5)
Win Source Part Number 797155-TLV7111533DDSET
Popularity Medium
Supply and Demand Status Limited
Family Name TLV711
Introduction Date March 01, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV7111533DDSET CAD Model

Description

Introducing the TLV7111533DDSET from Texas Instruments

The TLV7111533DDSET, brought to you by Texas Instruments, is a highly integrated power management solution that combines two low-dropout (LDO) linear regulators in a single, compact package. Designed with the precision and reliability that Texas Instruments is known for, this dual LDO is an ideal choice for powering sensitive analog and digital circuitry in a wide range of applications.

Each channel of the TLV7111533DDSET offers a fixed output voltage, with Channel 1 providing 1.5V and Channel 2 offering 3.3V, both with an impressive accuracy of 2%. The device is capable of delivering up to 200mA of continuous current per channel, ensuring stable and reliable power for your circuits. The low dropout voltage helps to maximize battery life in portable applications, making it highly suitable for battery-powered devices.

One of the key features of the TLV7111533DDSET is its low quiescent current, which is particularly beneficial for extending battery life in portable applications. Additionally, the device boasts excellent transient response and low output noise, contributing to high-performance power supply designs. With built-in current limit and thermal shutdown protection, your circuits are safeguarded against excessive current and overheating, enhancing system reliability.

The TLV7111533DDSET comes in a space-saving, 8-pin small outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. Its wide operating temperature range from -40°C to +125°C allows for deployment in various environmental conditions, making it versatile for both industrial and consumer products.

Whether you are designing power supplies for microcontrollers, sensors, RF circuits, or portable electronics, the TLV7111533DDSET from Texas Instruments offers a robust, efficient, and compact solution for your power management needs. By integrating two LDOs in one package, it not only simplifies design but also reduces component count, saving space and cost on your PCB.

Choose the TLV7111533DDSET for a dependable and efficient power management solution that you can trust to keep your electronic devices powered and performing at their best.

You May Also Be Interested in

Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
NXP / Nexperia
Need more? Email Us
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4244 $50.9280
290+ $0.3483 $101.0070
445+ $0.3374 $150.1430
615+ $0.3265 $200.7975
795+ $0.3156 $250.9020
1,065+ $0.2830 $301.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 828 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess