EN
  • EN
  • DE
  • IT

TLV2354ID

Part No TLV2354ID
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DIFF COMPARATOR QUAD 14-SOIC / Comparator Differential CMOS, MOS, Open-Drain, TTL 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Tube
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (±) 2V ~ 8V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 800µA
Temperature Range - Operating -40°C ~ 85°C
Case / Package 14-SOIC (0.154", 3.90mm Width)
Mounting Surface Mount
Supplier Device Package 14-SOIC
Base Product Number TLV2354
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -TLV2354IDG4,TLV2354IDG4-ND,-296-10520-5-ND,TEXTISTLV2354ID,-TLV2354ID-NDR,296-10520-5,TLV2354IDG4,-TLV2354IDG4-NDR,-296-10520-5,2156-TLV2354ID
Standard Package 50
Win Source Part Number 1319898-TLV2354ID
Ultra Librarian 3D Model Ultra Librarian TLV2354ID CAD Model

Description

The TLV2354ID is a high-performance, low-voltage, dual operational amplifier (op-amp) designed by Texas Instruments to meet the requirements of battery-powered and portable applications. This precision device is part of Texas Instruments' TLV series, which is renowned for integrating advanced technology to achieve low power consumption without sacrificing performance.

Key Features

  • Low Voltage Operation: The TLV2354ID is capable of operating at voltages as low as 2.7V, making it ideal for portable devices that run on single lithium-ion cells or two AA batteries.
  • High Output Drive: Despite its low power requirements, the TLV2354ID can deliver a significant amount of current to drive capacitive loads, which is essential for applications requiring a high slew rate.
  • Rail-to-Rail Output: The output of the TLV2354ID can swing within millivolts of the supply rails, ensuring maximum dynamic range in low-voltage applications.
  • Micro-Power Consumption: This op-amp features a low quiescent current, making it suitable for battery-powered applications where power efficiency is critical.
  • Input Offset Voltage: The device offers a low input offset voltage, which reduces the need for external calibration and simplifies circuit design.

Applications

The TLV2354ID is versatile and can be used in a variety of applications, including:

  • Portable Instrumentation
  • Test and Measurement Equipment
  • Sensor Interfaces
  • Active Filters
  • Audio Electronics
  • Battery-Powered Devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TLV2354ID is no exception and is designed to meet the stringent requirements of industrial and commercial applications. It is available in the industry-standard SOIC package, ensuring compatibility with a wide range of PCB designs and easy integration into existing systems.

Conclusion

In summary, the TLV2354ID from Texas Instruments is a reliable and efficient solution for designers who require a high-performance op-amp for low-voltage applications. Its combination of low power consumption, high output drive, and rail-to-rail output make it a versatile choice for a multitude of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 W/VOLT REF 6DFN
Lowest to $23.2318
Microchip Technology
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 W/LATCH SC70-6
Lowest to $8.3319
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.0868
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6
Need more? Email Us
Texas Instruments
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $1.7017
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR TSOT23-5
Lowest to $13.1369
Texas Instruments
IC OPAMP / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $4.8520
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $1.0111

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4507 $57.8591
31+ $3.6519 $113.2089
48+ $3.5377 $169.8096
66+ $3.4236 $225.9576
85+ $3.3095 $281.3075
114+ $2.9671 $338.2494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess