EN
  • EN
  • DE

TLV71312PQDBVRQ1

Part No TLV71312PQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.2V
Voltage Dropout (Max) 1.02V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 75 µA
PSRR 70dB ~ 55dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TLV713
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 936932-TLV71312PQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TLV71312PQDBVRQ1 CAD Model

Description

Product Overview: TLV71312PQDBVRQ1 from Texas Instruments

The TLV71312PQDBVRQ1 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, specifically designed to meet the rigorous demands of automotive and industrial applications. This device offers a fixed output voltage of 1.2V, providing a stable and reliable power supply for sensitive electronic components.

Constructed with advanced semiconductor technology, the TLV71312PQDBVRQ1 ensures exceptional performance across a wide range of operating conditions. It boasts a low dropout voltage, which enables it to maintain a consistent output even when the input voltage is very close to the output voltage, making it ideal for battery-operated systems where maximizing battery life is crucial.

The device comes in a compact SOT-23-5 package, which is highly valued for its space-saving footprint on printed circuit boards. This makes the TLV71312PQDBVRQ1 an excellent choice for space-constrained applications where efficiency and reliability cannot be compromised.

Key Features:

  • Fixed Output Voltage: 1.2V
  • Low Dropout Voltage: Ensures stable operation close to the output voltage
  • High PSRR (Power Supply Rejection Ratio): Provides excellent noise filtering for sensitive loads
  • Thermal Shutdown and Overcurrent Protection: Enhances safety and reliability
  • Wide Operating Temperature Range: Suitable for automotive and industrial environments
  • Green Product (RoHS compliant): Meets environmental standards

The TLV71312PQDBVRQ1 also incorporates several protective features, including thermal shutdown and overcurrent protection, which safeguard the device and the system against extreme operating conditions. Its high power supply rejection ratio (PSRR) minimizes the effects of supply voltage variations, ensuring a clean and stable output for noise-sensitive applications.

With its robust design and comprehensive feature set, the TLV71312PQDBVRQ1 from Texas Instruments is an exemplary power management solution for automotive infotainment systems, advanced driver assistance systems (ADAS), microcontroller power supplies, and other applications requiring high reliability and performance under stringent conditions.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2689 $51.0910
455+ $0.2207 $100.4185
705+ $0.2138 $150.7290
970+ $0.2069 $200.6930
1,250+ $0.2000 $250.0000
1,675+ $0.1793 $300.3275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,790 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess