EN
  • EN
  • DE

TLV71318PQDBVRQ1

Part No TLV71318PQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 150MA SOT23-5 / TLV713P-Q1 Capacitor-Free, 150-mA, Low-Dropout Regulator With Foldback Current Limit for Portable Devices
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 1.8V
Maximum Dropout Voltage 0.7V at 150mA
Current - Output 150mA
Current - Quiescent (Iq) 75μA
PSRR 70dB ~ 55dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806609-TLV71318PQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TLV71318PQDBVRQ1 CAD Model

Description

TLV71318PQDBVRQ1 by Texas Instruments

The TLV71318PQDBVRQ1 is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments specifically for automotive and industrial applications. With its robust design and advanced features, this LDO ensures reliable operation in challenging environments, making it an ideal choice for powering sensitive microcontrollers, sensors, and other electronic components in vehicles and industrial equipment.

Key Features:

  • Output Voltage: The TLV71318PQDBVRQ1 provides a stable output voltage of 1.8V, which is critical for maintaining the performance of sensitive electronic circuits.
  • High Accuracy: With an impressive accuracy of 2%, this LDO regulator maintains tight control over the output voltage, ensuring consistent performance even under varying load and temperature conditions.
  • Low Dropout: The low dropout feature enables the regulator to continue delivering a stable voltage even when the input-to-output voltage differential is minimal, enhancing efficiency and battery life in portable applications.
  • Current Rating: This device can supply a continuous output current of up to 150mA, suitable for a wide range of low-power applications.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features such as thermal shutdown and overcurrent protection safeguard the device and the application against excessive temperatures and current overloads.
  • Wide Temperature Range: The TLV71318PQDBVRQ1 operates over an extended temperature range from -40°C to 125°C, making it well-suited for harsh automotive and industrial environments.
  • Small Package Size: The compact SOT-23 package allows for space-saving PCB designs and is ideal for space-constrained applications.

Applications:

The TLV71318PQDBVRQ1 is designed to meet the stringent requirements of the automotive industry, including power supplies for sensors, microcontrollers, and other electronic subsystems. It is also well-suited for industrial applications such as process control, automation, and other equipment requiring stable and reliable power supplies.

With its combination of performance, precision, and protection features, the TLV71318PQDBVRQ1 from Texas Instruments stands out as a high-quality power management solution for demanding automotive and industrial applications.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1798 $50.3440
680+ $0.1475 $100.3000
1,050+ $0.1429 $150.0450
1,450+ $0.1383 $200.5350
1,870+ $0.1337 $250.0190
2,505+ $0.1199 $300.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,505 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess