EN
  • EN
  • DE

TLV71713PDQNR

Part No TLV71713PDQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices | IC REG LINEAR 1.3V 150MA 4X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.3V
Maximum Dropout Voltage 0.5V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 55μA
PSRR 70dB ~ 43dB (10Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Family Part Number TLV71713
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270590-TLV71713PDQNR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV71713PDQNR CAD Model

Description

Introducing the TLV71713PDQNR Voltage Regulator by Texas Instruments

The TLV71713PDQNR is a high-performance, low-dropout (LDO) voltage regulator designed by the renowned semiconductor company, Texas Instruments (TI). This compact, efficient, and reliable component is engineered to meet the rigorous demands of modern electronic applications, providing a stable and precise voltage supply.

Key Features

  • Output Voltage: The TLV71713PDQNR offers a fixed output voltage of 1.3V, which is ideal for powering sensitive electronic circuits that require a stable supply voltage.
  • High Accuracy: This voltage regulator boasts excellent regulation accuracy, ensuring minimal deviation from the target voltage even under varying load conditions.
  • Low Dropout: With its low dropout feature, the TLV71713PDQNR maintains regulation even when the supply voltage is very close to the output voltage, making it highly efficient in battery-powered applications.
  • Current Capacity: The device can deliver up to 150 mA of output current, catering to a wide range of low-power devices such as sensors, microcontrollers, and RF circuits.
  • Thermal Performance: It is designed with an excellent thermal performance, ensuring the regulator remains operational over a broad temperature range without overheating.
  • Package: The TLV71713PDQNR comes in a small, leadless X2SON package, which is perfect for space-constrained applications.
  • Power Supply Rejection Ratio (PSRR): This LDO features a high PSRR, minimizing the effects of supply voltage variations on the output voltage.

Applications

The TLV71713PDQNR is a versatile component that can be utilized in a variety of applications, including:

  • Portable and battery-powered devices
  • Healthcare equipment like wearable medical devices
  • Power management for sensors and IoT devices
  • Consumer electronics such as smartphones and tablets
  • Industrial and automation systems

With its robust design and reliable performance, the TLV71713PDQNR from Texas Instruments is an excellent choice for designers looking to enhance the efficiency and longevity of their electronic products. Whether you are developing a new gadget or improving an existing system, this LDO voltage regulator promises to deliver consistent performance and power stability.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5381 $51.1195
230+ $0.4415 $101.5450
355+ $0.4277 $151.8335
485+ $0.4139 $200.7415
625+ $0.4001 $250.0625
840+ $0.3587 $301.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess