The TLV73310PDQNT is a highly efficient, low-dropout voltage regulator designed by Texas Instruments, renowned for its expertise in semiconductor technology. This voltage regulator is part of the TLV733 series, which is well-suited for a variety of applications requiring a stable and reliable power supply. With a fixed output voltage of 1.0V, the TLV73310PDQNT is an ideal choice for low-voltage electronics that demand a precise voltage source.
Key Features
- High Accuracy: The device provides excellent regulation with a typical dropout voltage of just 250 mV at 300 mA load, ensuring a stable output even when input voltage is close to the output voltage.
- Low Quiescent Current: The TLV73310PDQNT is designed for power-sensitive applications, with a low Iq of 32 µA, which helps in prolonging battery life in portable devices.
- Thermal Protection: It includes built-in thermal shutdown protection, safeguarding the device and the system against excessive temperature and potential damage.
- Peak Current Capability: The regulator can handle peak currents, making it suitable for applications with transient load conditions.
- Stable with Low ESR Capacitors: The TLV73310PDQNT remains stable with ceramic output capacitors, ensuring a stable output with capacitors as low as 1 µF.
Applications
The versatile TLV73310PDQNT is ideal for a wide range of applications, including but not limited to:
- Portable and battery-powered electronics
- Wireless communication devices
- Power supply for sensors and microcontrollers
- Healthcare and medical equipment
- Home automation systems
Product Specifications
Parameter
Value
Output Voltage
1.0 V
Dropout Voltage (Typical)
250 mV @ 300 mA
Quiescent Current
32 µA
Package
X2SON-6
Overall, the TLV73310PDQNT from Texas Instruments is a top-tier choice for designers seeking a reliable, high-performance voltage regulator that combines accuracy, efficiency, and a compact form factor.