EN
  • EN
  • DE

TLV74312PDQNR

Part No TLV74312PDQNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 300MA 4X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 300mA 4-X2SON (1x1)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 4-XDFN Exposed Pad
Case / Package 4-X2SON (1x1)
Family Name TLV74312
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TLV74312PDQNR-ND, 296-51768-1, 296-51768-2, 296-51768-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936943-TLV74312PDQNR
Ultra Librarian 3D Model Ultra Librarian TLV74312PDQNR CAD Model

Description

The TLV74312PDQNR is a highly efficient, low-dropout voltage regulator from the trusted manufacturer Texas Instruments. Designed to meet the rigorous power management requirements of modern electronic devices, this regulator ensures a stable and reliable power supply, making it an ideal choice for a wide range of applications.

Key Features

  • Output Voltage: The TLV74312PDQNR provides a fixed output voltage of 1.2V, suitable for powering sensitive electronic circuits.
  • High Accuracy: With an output voltage accuracy of ±1%, this regulator guarantees precise voltage regulation for critical applications.
  • Low Dropout: The low dropout feature allows the regulator to maintain output voltage regulation even when the input-to-output differential is minimal, enhancing system efficiency.
  • Current Capacity: It can deliver up to 300mA of output current, catering to the needs of various low-power devices.
  • Power-Saving Mode: An innovative power-saving mode reduces quiescent current, making this regulator an excellent choice for battery-powered and energy-sensitive applications.
  • Thermal Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system from potential damage due to overheating or excessive current draw.
  • Package: The device comes in a compact X2SON package, which is perfect for space-constrained applications.

Applications

The TLV74312PDQNR voltage regulator is versatile and can be used in a variety of electronic devices, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless communication systems
  • Power supply for sensors and microcontrollers
  • Consumer electronics such as cameras and personal media players
  • Healthcare devices like portable medical monitors

Conclusion

With its robust feature set and the reliability of Texas Instruments, the TLV74312PDQNR voltage regulator is a top-tier choice for engineers and designers looking for a high-performance power management solution. Its low dropout capability, high accuracy, and power-saving features make it a versatile component that enhances the performance and efficiency of a wide array of electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1579 $50.5280
775+ $0.1296 $100.4400
1,195+ $0.1256 $150.0920
1,650+ $0.1215 $200.4750
2,130+ $0.1175 $250.2750
2,850+ $0.1053 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess