EN
  • EN
  • DE

TLV76733DGNR

Part No TLV76733DGNR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC OPAMP / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HVSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 1.5V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 95 µA
Control Features Current Limit, Enable, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-HVSSOP
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV76733DGNRTR
Standard Package 2,500
Win Source Part Number 971301-TLV76733DGNR
Ultra Librarian 3D Model Ultra Librarian TLV76733DGNR CAD Model

Description

Overview of TLV76733DGNR by Texas Instruments

The TLV76733DGNR is a highly efficient, fixed-output voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This voltage regulator is part of the TLV767 series, known for their reliability and performance in a wide range of applications. The device is specifically tailored to deliver a fixed 3.3V output voltage, making it ideal for powering sensitive electronics that require a stable and precise voltage supply.

Key Features

  • Output Voltage: The TLV76733DGNR provides a fixed output voltage of 3.3V, which is suitable for a variety of digital and analog circuits.
  • High Current Capacity: This regulator can deliver up to 1A of continuous output current, ensuring sufficient power for demanding applications.
  • Low Dropout: The low dropout voltage allows the regulator to continue to provide a regulated output even when the supply voltage is very close to the output voltage, improving efficiency and battery life in portable applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the application circuit from damage due to excessive heat or current.
  • Stable Operation: The TLV76733DGNR is stable with ceramic output capacitors, which are preferred in modern designs for their small size and reliability.
  • Package: It comes in an 8-pin DGN (MSOP-PowerPAD) package, which is designed to enhance thermal performance and minimize the footprint on the PCB.

Applications

The TLV76733DGNR is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Portable and Battery-powered Devices
  • Microcontroller Power Supplies
  • Point-of-Load Applications
  • Networking Equipment

Conclusion

With its precise voltage regulation, high current capability, and robust protection features, the TLV76733DGNR from Texas Instruments stands out as a dependable choice for designers seeking a reliable power management solution. Its compact package and compatibility with ceramic capacitors make it a highly practical component for space-constrained applications, ensuring efficient power delivery across a multitude of electronic products.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7961 $51.7465
155+ $0.6533 $101.2615
240+ $0.6328 $151.8720
330+ $0.6124 $202.0920
425+ $0.5920 $251.6000
570+ $0.5308 $302.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,850 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess