The Xilinx XCV2000EBG560AMS is a high-performance FPGA from the Virtex-E family. These FPGAs are designed for high-density, high-performance applications. The XCV2000E offers a significant amount of logic resources, on-chip memory, and I/O capabilities, making it suitable for various complex digital systems.
Applications
- Telecommunications infrastructure
- Data networking
- Image and video processing
- High-speed data acquisition
- Custom computing applications
Features
- 2,048,000 system gates
- 192 Kbits of SelectRAM+ memory
- 12 dedicated DLLs (Digital Delay Locked Loops)
- 560 I/O pins
- Advanced clock management circuitry
- System-level features for ease of design
- BG560 package (Ball Grid Array)
- AMS speed grade
Benefits
- Provides high logic density for implementing complex digital designs.
- Offers high performance for demanding applications.
- Enables flexible system architecture through its programmable logic and routing resources.
- Supports high-speed data transfer with its numerous I/O pins.
- Integrates advanced clock management circuitry for optimized system timing.
Additional Details
The XCV2000E operates on a 1.8V core voltage. It supports various I/O standards, allowing for flexible interfacing with external devices. The device is configured using a configuration PROM or through the JTAG interface. The Xilinx ISE design suite provides a comprehensive environment for designing, simulating, and implementing designs on the XCV2000E. The operating temperature range depends on the specific grade but typically covers industrial temperature ranges. It's primarily designed for applications needing high performance and large logic capacity.