EN
  • EN
  • DE

TLV809EA22DBZR

Part No TLV809EA22DBZR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description LOW-POWER VOLTAGE SUPERVISOR  /  Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.25V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 130ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV809EA22DBZRCT,296-TLV809EA22DBZRTR,296-TLV809EA22DBZRDKR
Standard Package 3,000
Win Source Part Number 1127152-TLV809EA22DBZR
Ultra Librarian 3D Model Ultra Librarian TLV809EA22DBZR CAD Model

Description

Overview of Texas Instruments TLV809EA22DBZR

The Texas Instruments TLV809EA22DBZR is a specialized microprocessor supervisory circuit that provides crucial monitoring functionality for embedded systems. Designed to maintain the integrity of system operations, this device monitors the supply voltage of a microprocessor (µP), microcontroller (MCU), or other digital systems, ensuring that the system operates optimally within its voltage thresholds.

Key Features

  • Voltage Monitoring: The TLV809EA22DBZR offers precise monitoring of a fixed voltage threshold of 2.2V, which is vital for systems that require a stable power supply to function correctly.
  • Reset Output: In the event of a voltage drop below the threshold, the device generates a reset signal, which is maintained for a minimum of 140ms after the supply voltage has risen above the reset voltage threshold. This helps to ensure that the system has sufficient time to return to a stable state before resuming operation.
  • Low Power Consumption: With a low quiescent current, the device is suitable for power-sensitive applications, making it an efficient choice for battery-operated devices.
  • Small Form Factor: The TLV809EA22DBZR comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The TLV809EA22DBZR is versatile and can be used in a variety of applications where reliable voltage monitoring is crucial. These include:

  • Portable and battery-powered electronics
  • Microprocessor/microcontroller systems
  • Industrial equipment
  • Automotive systems
  • Smart appliances

Reliability and Performance

With Texas Instruments' reputation for quality and reliability, the TLV809EA22DBZR is manufactured to the highest standards to ensure it meets the needs of critical systems that cannot afford downtime due to power instability. The device's ability to provide a reliable reset signal under adverse conditions makes it an essential component for maintaining the health and performance of electronic systems.

In conclusion, the TLV809EA22DBZR from Texas Instruments is a robust voltage supervisor, ideal for any application requiring precise voltage monitoring and reliable system reset functionality. Its low power consumption and small footprint make it an excellent choice for designers looking to maintain system integrity without compromising on space or power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2239 $50.3775
545+ $0.1837 $100.1165
845+ $0.1780 $150.4100
1,165+ $0.1723 $200.7295
1,505+ $0.1665 $250.5825
2,010+ $0.1493 $300.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess