EN
  • EN
  • DE

TLV809I50DBZT

Part No TLV809I50DBZT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR 4.55V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1109768-TLV809I50DBZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV809I50DBZT CAD Model

Description

Overview of Texas Instruments TLV809I50DBZT

The Texas Instruments TLV809I50DBZT is a highly reliable voltage supervisor designed to maintain system integrity by monitoring the power supply in digital systems. This compact, low-power device is essential for applications that require precise voltage monitoring to prevent data corruption, system failures, or hardware damage due to power supply issues.

Key Features

  • Voltage Supervision: The TLV809I50DBZT offers a fixed-sense threshold voltage of 5.0V, which is ideal for supervising 5V power supplies. It ensures that the system operates within safe voltage levels.
  • Reset Time Delay: It comes with a built-in delay feature that provides a reset signal for a minimum of 20 ms after the supply voltage exceeds the threshold level, ensuring system stability during power-up.
  • Low Power Consumption: Designed for power-sensitive applications, this device consumes very low power, making it suitable for battery-operated equipment.
  • High Accuracy: The TLV809I50DBZT provides high threshold accuracy, which is critical for systems that cannot tolerate deviations from specified voltage levels.
  • Operating Temperature Range: It can operate over a wide temperature range from -40°C to +85°C, ensuring reliability in various environmental conditions.
  • Compact Package: The device is available in a small, 3-pin SOT-23 package, which is perfect for space-constrained applications.

Applications

The TLV809I50DBZT is suitable for a broad range of applications, including:

  • Microprocessor, microcontroller, or FPGA power supply monitoring
  • Portable and battery-powered equipment
  • Industrial controls and robotics
  • Smart home devices and IoT applications
  • Consumer electronics
  • Automotive systems that require precise voltage supervision

Conclusion

With its precision voltage monitoring and low-power operation, the Texas Instruments TLV809I50DBZT is an excellent choice for designers looking to enhance system reliability and protect against power supply anomalies. Its small form factor and wide operating temperature range make it versatile for use in a variety of challenging environments and applications.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to €0.1309
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to €0.6597
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to €0.5814
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to €0.1538
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to €4.5375
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to €1.5271
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ €0.5778 €46.2221
195+ €0.4742 €92.4596
300+ €0.4593 €137.7851
410+ €0.4445 €182.2475
530+ €0.4296 €227.7080
710+ €0.3852 €273.5022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess