EN
  • EN
  • DE

TLVH431AQLPE3

Part No TLVH431AQLPE3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 1.24V to 18V 70mA 3-Pin TO-92 Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-226
Cathode Current 100 µA
Lead Free Contains Lead
Max Input Voltage 20 V
Maximum Operating Temperature 125 °C
Max Output Current 80 mA
Max Output Voltage 18 V
Min Operating Temperature -40 °C
Number of Channels 1
Number of Pins 3
Output Current 70 mA
Output Voltage 18 V
Packaging Bulk
Radiation Hardening No
Reference Type Adjustable, Shunt
RoHS Compliant
Temperature Coefficient 129 ppm/°C
Tolerance 1 %
Weight 213.188414 mg
Win Source Part Number 993179-TLVH431AQLPE3
Categories PMIC - Voltage Reference
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLVH431AQLPE3 CAD Model

Description

The TLVH431AQLPE3 is a low-voltage, high-precision shunt voltage regulator from Texas Instruments. This versatile device features a guaranteed reference voltage accuracy at 25°C and over the full operating temperature range. The TLVH431AQLPE3 is designed to be flexible and reliable, making it an ideal choice for power management solutions in a wide range of applications.

Key Features

  • Adjustable Output Voltage: This regulator offers an adjustable output voltage from Vref to 18 V, with a typical dynamic impedance of 0.22 Ω, ensuring versatility across various applications.
  • Low Reference Voltage: The TLVH431AQLPE3 operates at a reference voltage of 1.24 V, which allows for low-voltage operation, suitable for battery-operated and portable devices.
  • High Accuracy: It boasts an impressive 0.5% tolerance at 25°C for the A grade and 1% over the full operating temperature range, providing precise voltage regulation for critical applications.
  • Wide Operating Temperature Range: The device is functional over an extended temperature range from −40°C to 125°C, accommodating diverse environmental conditions.

Applications

The TLVH431AQLPE3 is particularly useful in applications where high precision voltage regulation is crucial. These include:

  • Power supplies for portable electronics
  • Adjustable voltage references in data converters
  • Voltage monitoring in battery chargers and power management systems
  • Consumer, commercial, and industrial electronics

Package and Quality

The device is offered in a small outline transistor (SOT-89) package, which is ideal for space-constrained applications. It also features an extended product life cycle and enhanced system reliability, thanks to Texas Instruments' commitment to quality and long-term availability.

Conclusion

In summary, the TLVH431AQLPE3 from Texas Instruments is a highly precise, adjustable shunt regulator that offers excellent performance across a range of voltages and temperatures. Its low reference voltage and high accuracy make it a suitable choice for any application requiring a reliable and flexible voltage regulation solution.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess