EN
  • EN
  • DE

LX7180A-01CLQ-TR

Part No LX7180A-01CLQ-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 4A 12QFN  /  Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 12-VFLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 4A
Frequency - Switching 1.65MHz
Synchronous Rectifier Yes
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 12-VFLGA
Supplier Device Package 12-QFN (2x2)
Base Product Number LX7180
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LX7180A-01CLQ-TRCT,LX7180A-01CLQ-TRTR,LX7180A-01CLQ-TRDKR
Standard Package 3,000
Win Source Part Number 1073176-LX7180A-01CLQ-TR
Ultra Librarian 3D Model Ultra Librarian LX7180A-01CLQ-TR CAD Model

Description

The LX7180A-01CLQ-TR is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the demanding needs of modern electronics. This precision-engineered component is known for its high reliability and performance, making it an ideal choice for a wide range of applications in various industries.

Key Features

  • High Efficiency: With advanced design techniques, the LX7180A-01CLQ-TR ensures that power is used in the most efficient manner, reducing heat generation and improving system longevity.
  • Compact Size: The small footprint of the package allows for integration into space-constrained designs, enabling more compact and sleek end products.
  • Robust Power Handling: Capable of handling significant power levels, this component is suitable for high-performance applications that require stable and continuous power delivery.
  • Integrated Protection Features: The LX7180A-01CLQ-TR comes with built-in protection mechanisms such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and durability of your product.

Applications

The versatility of the LX7180A-01CLQ-TR makes it suitable for a broad spectrum of applications, including but not limited to:

  • Power management solutions in computing devices
  • Telecommunication infrastructure
  • Industrial control systems
  • Automotive electronics
  • Portable consumer electronics

Quality and Support

Microchip Technology is known for its commitment to quality, and the LX7180A-01CLQ-TR is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. In addition, Microchip Technology provides comprehensive technical support and documentation, making integration and troubleshooting a hassle-free process for engineers and developers.

Environmental Compliance

The LX7180A-01CLQ-TR is designed with environmental responsibility in mind. It complies with various international standards, including RoHS, which restricts the use of certain hazardous substances in electronic equipment.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess