EN
  • EN
  • DE

TLVH431CDBZTG4

Part No TLVH431CDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±1.5%
Current - Cathode 100μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1109820-TLVH431CDBZTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLVH431CDBZTG4 CAD Model

Description

TLVH431CDBZTG4 Adjustable Shunt Regulator from Texas Instruments

The TLVH431CDBZTG4 is a high-performance, low-voltage adjustable precision shunt regulator from Texas Instruments. This device is designed to provide a reliable and stable reference voltage for various applications, including power supplies, battery chargers, and voltage monitoring systems. With its adjustable output voltage and low dynamic impedance, the TLVH431CDBZTG4 is a versatile component for precision voltage regulation tasks.

Key Features

  • Adjustable Output Voltage: This device offers an adjustable output voltage range from 1.24V to 18V, which can be set with two external resistors. This flexibility allows designers to tailor the output to their specific requirements.
  • Low Voltage Operation: The TLVH431CDBZTG4 operates at a minimum cathode voltage of 1.24V, making it suitable for low-voltage applications and ensuring energy efficiency.
  • High Accuracy: With a typical temperature drift of merely 50 ppm/°C and an initial accuracy of 0.5%, this regulator provides precise voltage control, which is crucial for sensitive electronic circuits.
  • Low Dynamic Impedance: The dynamic output impedance of 0.22 ohms (typical) contributes to stable output voltage under varying load conditions.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range from -40°C to 125°C, making it suitable for industrial and automotive applications.

Applications

  • Adjustable power supplies
  • Battery chargers
  • Switching power supplies
  • Voltage monitoring
  • Reference voltage in precision circuits

The TLVH431CDBZTG4 comes in a small SOT-23 package, making it ideal for space-constrained applications. Its robust design ensures reliability and long-term performance, which is synonymous with Texas Instruments' commitment to high-quality semiconductor products. Whether you are designing a consumer electronic device or an automotive power system, the TLVH431CDBZTG4 adjustable shunt regulator is a dependable choice for maintaining stable voltages and enhancing the performance of your electronic circuits.

For detailed specifications, application notes, and support resources, please refer to the official Texas Instruments website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess