EN
  • EN
  • DE

TLVH431CDCKTE4

Part No TLVH431CDCKTE4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±1.5%
Current - Cathode 100μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1109822-TLVH431CDCKTE4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Metering, Power Management
Ultra Librarian 3D Model Ultra Librarian TLVH431CDCKTE4 CAD Model

Description

TLVH431CDCKTE4 Adjustable Precision Shunt Regulator

The TLVH431CDCKTE4 is a high-precision shunt voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the TLVH431 series, known for its low voltage operation and adjustable output. It is a versatile component widely used in power supply circuits, providing a stable reference voltage over a wide range of operating conditions.

Key Features:

  • Adjustable Output Voltage: The device offers an adjustable output voltage ranging from Vref (1.24V) up to 18V with two external resistors. This feature allows designers to customize the output voltage to meet specific application requirements.
  • Low Voltage Operation: The TLVH431CDCKTE4 operates at a minimum cathode voltage of 1.24V, which is suitable for low-voltage applications and helps in reducing power consumption.
  • High Accuracy: With a typical temperature drift of only 50 ppm/°C and an initial accuracy of 0.5%, this device ensures precise voltage regulation, making it ideal for applications requiring high voltage precision.
  • Low Output Noise: It features a low output noise characteristic, which is crucial for sensitive electronic applications where noise can cause significant issues.
  • Wide Operating Temperature Range: The TLVH431CDCKTE4 is designed to operate over a broad temperature range from -40°C to 125°C, making it suitable for industrial and automotive applications.

Applications:

The TLVH431CDCKTE4 is used in various applications, including:

  • Adjustable power supplies
  • Switching power supplies
  • Battery chargers
  • Motor control circuits
  • Precision voltage references

Package and Quality:

This shunt regulator is available in a compact 5-pin SC-70 (SOT-323) package, which is suitable for space-constrained applications. The device is also characterized for operation from -40°C to 125°C, ensuring reliable performance in a wide range of environments. Texas Instruments' commitment to quality ensures that the TLVH431CDCKTE4 meets stringent industry standards for performance and reliability.

Whether you are designing a power supply for consumer electronics or an automotive application, the TLVH431CDCKTE4 adjustable precision shunt regulator from Texas Instruments provides the flexibility, precision, and reliability needed for your circuit designs.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess