EN
  • EN
  • DE
  • IT

TM4C1237H6PGEI7R

Part No TM4C1237H6PGEI7R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP / MCU 32-bit ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 144-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Reel package
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 105
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 22x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797213-TM4C1237H6PGEI7R
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Family Name TM4C1237H6PGE
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TM4C1237H6PGEI7R CAD Model

Description

The TM4C1237H6PGEI7R is a high-performance microcontroller from Texas Instruments, designed to cater to the demanding requirements of embedded systems. It is part of the Tiva™ C Series, which is renowned for providing ARM® Cortex®-M4-based microcontrollers with integrated peripherals and a variety of connectivity options. This product is an ideal choice for industrial applications, automation, control systems, and Internet of Things (IoT) devices.

Key Features

  • CPU: The TM4C1237H6PGEI7R is equipped with a 32-bit ARM® Cortex®-M4 CPU with floating-point, running at up to 80 MHz, providing a balanced combination of performance and power efficiency.
  • Memory: It features 256KB of flash memory and 32KB of SRAM, allowing for robust application development without the need for external memory components.
  • I/O and Peripherals: The microcontroller includes a rich set of peripherals such as UARTs, SPI, I2C, PWM, analog comparators, and up to 40 GPIO pins, making it highly versatile for various application needs.
  • Connectivity: It offers integrated connectivity options, including USB 2.0 Device/Host/OTG, which is essential for modern embedded applications.
  • Analog: The device also has a 12-bit ADC with up to 24 channels and two analog comparators, facilitating precise analog signal management.
  • Timers: Multiple timers, including general-purpose timers and watchdog timers, provide excellent timing solutions for various tasks.
  • Power Management: Enhanced power management features with integrated sleep modes ensure energy-efficient operation, crucial for battery-powered and energy-sensitive applications.
  • Package: The microcontroller comes in a 144-LQFP (Low Profile Quad Flat Package) which is suitable for space-constrained applications.

Applications

The TM4C1237H6PGEI7R is designed for a wide range of applications, including but not limited to:

  • Industrial automation and control systems
  • Home and building automation
  • Automotive and transportation
  • Medical devices
  • Consumer electronics
  • Internet of Things (IoT) devices

With its powerful ARM® Cortex®-M4 core, extensive peripheral set, and flexible connectivity options, the TM4C1237H6PGEI7R from Texas Instruments stands as a robust and versatile microcontroller solution for a multitude of embedded system applications.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 256KB FLASH 92LGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 92-LGA (7x7)
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 120TQFP / MCU 16-bit H8S/2000 CISC 256KB Flash 3.3V 120-Pin TQFP Tray
Need more? Email Us
Microchip Technology
SRAM /
Lowest to $6.8609
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 32KB FLASH 64LQFP / MCU 8-bit H8/300L CISC 32KB ROM 2.5V/3.3V 64-Pin LFQFP
Need more? Email Us
NXP / Nexperia
IC MCU 8BIT ROMLESS 52PLCC / HC11 series Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Lowest to $44.2857
Cypress Semiconductor Corp
IC MCU 16BIT 64KB MROM 120QFP
Lowest to $0.8507
Renesas Electronics America
IC MCU 3V 0K PB FREE 208FP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess