EN
  • EN
  • DE

TMAG5124A1CEDBZRQ1

Part No TMAG5124A1CEDBZRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description AUTOMOTIVE2-WIRE HIGH-VOLTAGE (U / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 5mT Trip, 1mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 2.7V ~ 38V
Current - Supply (Max) 18mA
Current - Output (Max) 5mA
Output Type Current Source
Features -
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number TMAG5124
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356787-TMAG5124A1CEDBZRQ1
Ultra Librarian 3D Model Ultra Librarian TMAG5124A1CEDBZRQ1 CAD Model

Description

The TMAG5124A1CEDBZRQ1 is an advanced, high-precision magnetic angle sensor meticulously engineered by Texas Instruments to cater to a wide array of automotive and industrial applications. This state-of-the-art sensor combines robust design with cutting-edge technology to deliver exceptional performance and reliability.

Key Features

  • High Accuracy: The TMAG5124A1CEDBZRQ1 boasts excellent angular accuracy, making it suitable for applications that demand precise angle measurements.
  • Wide Range: It can detect magnetic field angles across a full 360-degree range, providing comprehensive sensing capabilities.
  • Durable: Designed with the automotive industry in mind, this sensor meets stringent standards for durability and longevity.
  • Temperature Range: It operates across a wide temperature range, ensuring consistent performance even under extreme conditions.
  • Compact Form Factor: The sensor's small size allows for easy integration into space-constrained designs without sacrificing functionality.

Applications

The TMAG5124A1CEDBZRQ1 is versatile and can be used in various applications, including but not limited to:

  • Automotive steering angle sensing
  • Motor shaft position detection
  • Robotics and automation systems
  • Renewable energy systems (e.g., solar panel positioning)

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TMAG5124A1CEDBZRQ1 is no exception. It is manufactured to meet the rigorous AEC-Q100 automotive qualification standard, ensuring high reliability and performance in even the most challenging environments. With its advanced features and robust design, the TMAG5124A1CEDBZRQ1 is an ideal choice for developers and engineers seeking a high-quality magnetic angle sensor for their next project.

You May Also Be Interested in

Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3599 $50.3860
340+ $0.2953 $100.4020
525+ $0.2861 $150.2025
725+ $0.2769 $200.7525
935+ $0.2676 $250.2060
1,250+ $0.2400 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,500 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess