EN
  • EN
  • DE
  • IT

TMAG5170A2EDGKRQ1

Part No TMAG5170A2EDGKRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description AUTOMOTIVE, HIGH-PRECISION, LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203687-TMAG5170A2EDGKRQ1
Manufacturer Texas Instruments
Category Sensors, Transducers -Magnetic Sensors- Linear, Compass (ICs)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Technology Hall Effect
Output Type SPI
Operating Temperature -40°C ~ 150°C (TA)
Features Sleep Mode, Temperature Compensated
Supplier Device Package 8-VSSOP
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian TMAG5170A2EDGKRQ1 CAD Model

Description

The TMAG5170A2EDGKRQ1 is a highly integrated, automotive-grade, magnetic angle sensor from Texas Instruments. This advanced sensor is designed to deliver high-precision angular measurements with a focus on reliability and performance, making it an ideal choice for a wide range of automotive applications.

Key Features

  • Angular Measurement: The TMAG5170A2EDGKRQ1 provides accurate and linear 0° to 360° angle measurement capabilities, suitable for rotary position sensing.
  • High Resolution: With its high-resolution output, this sensor ensures precise detection of angular changes, which is critical for applications requiring fine positional control.
  • Diagnostics and Safety: Integrated diagnostics and built-in safety features make it compliant with automotive safety requirements, ensuring reliable operation in harsh environments.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for use in various automotive conditions.
  • Interface: It comes with a versatile digital interface that allows for easy integration with microcontrollers and other digital systems.

Applications

The TMAG5170A2EDGKRQ1 is particularly well-suited for automotive applications such as throttle position sensing, pedal positioning, steering angle sensing, and gear position sensing. Its robust design also allows it to be used in industrial applications where precision and durability are required.

Quality and Reliability

As part of Texas Instruments' commitment to quality, the TMAG5170A2EDGKRQ1 is designed to meet strict automotive industry standards. It is qualified for use in automotive applications according to AEC-Q100 standards, ensuring high reliability and performance under the rigorous conditions typical of the automotive sector.

Package and Availability

The sensor is available in a compact VSSOP-8 package, which is optimized for space-constrained applications. Its small footprint and low profile make it easy to incorporate into various automotive system designs without compromising on performance.

You May Also Be Interested in

AKM Semiconductor Inc.
SENSOR HALL EFFECT I2C 5WLCSP / 3-axis Electronic Compass
Lowest to $1.1306
Diodes Incorporated
SENSOR HALL ANALOG 6UDFN / MICROPOWER LINEAR HALL EFFECT SENSOR
Lowest to $0.8967
Infineon Technologies
SENSOR HALL PWM SSO3-10 / Hall Effect Sensor Single Axis PG-SSO-3-10
Need more? Email Us
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / DRV5053 Analog-Bipolar Hall Effect Sensor
Lowest to $0.6882
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / DRV5053 Analog-Bipolar Hall Effect Sensor
Lowest to $0.4627
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Ratiometric Linear Hall Effect Sensor
Lowest to $0.4337
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Continuous-Time Ratiometric Linear Hall Effect Sensors
Lowest to $6.2400
Infineon Technologies
SENSOR LINEAR PWM SSO3 / Hall Effect Sensor 5mA 5V Automotive 3-Pin SSO Ammo
Lowest to $7.5989
TE Connectivity
SENSOR MR ANALOG 8TDFN / AMR Switching-Sensor
Lowest to $2.0606

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5268 $50.5360
49+ $2.0733 $101.5917
75+ $2.0085 $150.6375
103+ $1.9437 $200.2011
134+ $1.8789 $251.7726
179+ $1.6846 $301.5434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,892 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess