EN
  • EN
  • DE

AH8502-FDC-7

Part No AH8502-FDC-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL ANALOG 6UDFN / MICROPOWER LINEAR HALL EFFECT SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±43mT
Supply Voltage (V) 1.6V ~ 3.6V
Current - Supply (Maximum) 1.5mA
Current - Output (Maximum) 10mA
Resolution 8 b
Temperature Range - Operating -40°C ~ 85°C
Features Sleep Mode
Manufacturer Package 6-UDFN Exposed Pad
Supplier Device Package U-DFN2020-6 (Type C)
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802656-AH8502-FDC-7
Ultra Librarian 3D Model Ultra Librarian AH8502-FDC-7 CAD Model

Description

The AH8502-FDC-7 is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This particular product is designed to address the needs of sophisticated electronic systems, providing reliable performance in a variety of applications.

Key Features

  • High Precision: The AH8502-FDC-7 is engineered for precise operation, ensuring accuracy and stability in its performance.
  • Low Power Consumption: It is optimized for energy efficiency, which makes it ideal for battery-powered devices or applications where power conservation is critical.
  • Compact Size: Its small form factor allows for integration into space-constrained designs, offering flexibility and ease of use for designers.
  • Durability: Built to last, the AH8502-FDC-7 can withstand harsh conditions, maintaining its functionality over a wide range of temperatures and environments.
  • Wide Application Range: This component is suitable for a diverse set of applications, from industrial to consumer electronics, highlighting its versatility.

Applications

The AH8502-FDC-7 is a versatile component that can be utilized in various sectors. It is particularly well-suited for:

  • Portable and wearable devices
  • Healthcare monitoring systems
  • Industrial control systems
  • Smart home automation
  • Energy management solutions

Technical Specifications

With an emphasis on performance and reliability, the AH8502-FDC-7 comes with a comprehensive set of technical specifications that ensure it meets the stringent requirements of modern electronic devices. Customers should refer to the official datasheet provided by Diodes Incorporated for detailed specifications and operating parameters.

Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The AH8502-FDC-7 is backed by the company's rigorous testing and quality assurance processes, as well as a robust support system for customers requiring technical assistance or guidance in integrating this component into their designs.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC HALL EFFECT SENSOR SOT23W / Hall Effect Sensor Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT I2C / Hall Effect Sensor X, Y, Z Axis 10-DFN (3x3)
Lowest to $8.7314
Allegro MicroSystems, LLC
LINEAR HALL SENSOR / Sensor Axis
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Asahi Kasei Microsystems
3D MAGNETIC SENSOR
Lowest to $2.9105
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis
Need more? Email Us
Allegro MicroSystems, LLC
LINEAR HALL SENSOR / Hall Effect Sensor Single Axis 3-SIP
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Melexis Technologies NV
SENSOR MAGNETOMETER 3DXYZ 16QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8006 $52.0390
155+ $0.6569 $101.8195
240+ $0.6364 $152.7360
325+ $0.6159 $200.1675
420+ $0.5953 $250.0260
565+ $0.5338 $301.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,391 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess