EN
  • EN
  • DE

TMC57931KGHK

Part No TMC57931KGHK
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975871-TMC57931KGHK
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMC57931KGHK CAD Model

Description

The TMC57931KGHK from Texas Instruments is a state-of-the-art integrated circuit designed for high-performance applications across a variety of industries. This robust component is engineered to deliver exceptional reliability and efficiency, making it an ideal choice for professionals seeking to enhance their electronic systems.

Key Features

  • High Precision: The TMC57931KGHK offers precise control and measurement capabilities, ensuring accurate performance in critical applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC minimizes power usage, which is crucial for battery-powered devices and sustainable designs.
  • Advanced Connectivity: Featuring multiple communication interfaces, this product allows for seamless integration with existing systems and peripherals.
  • Durability: Built to withstand harsh conditions, the TMC57931KGHK operates reliably in a wide range of temperatures and environments.
  • Compact Design: The small footprint of the TMC57931KGHK makes it an excellent choice for space-constrained applications without compromising on functionality.

Applications

The versatility of the TMC57931KGHK allows it to be used across various sectors, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Medical devices

Technical Specifications

Parameter Value
Supply Voltage Specific range (e.g., 3.3V - 5V)
Operating Temperature Specific range (e.g., -40°C to 85°C)
Package Type Specific package (e.g., QFN, TSSOP)
Communication Protocol I2C/SPI/UART (as applicable)

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their sales representatives. The TMC57931KGHK is not just a component; it's a reliable foundation for your next innovation.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess