EN
  • EN
  • DE

TMCS1100A3QDR

Part No TMCS1100A3QDR
Manufacturer Texas Instruments
Catalog Current Transducers
Description PRECISION ISOLATED CURRENT SENSO  /  Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Texas Instruments
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 200mv/A
Frequency 80kHz
Linearity ±0.05%
Accuracy ±0.4%
Voltage - Supply 3V ~ 5.5V
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Polarization Bidirectional
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number TMCS1100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMCS1100A3QDRCT,296-TMCS1100A3QDRTR,296-TMCS1100A3QDRDKR
Standard Package 2,500
Win Source Part Number 968670-TMCS1100A3QDR
Ultra Librarian 3D Model Ultra Librarian TMCS1100A3QDR CAD Model

Description

Product Overview: TMCS1100A3QDR from Texas Instruments

The TMCS1100A3QDR is a state-of-the-art Hall-effect current sensor manufactured by Texas Instruments, designed for high-performance applications that require precise current measurement. This isolated device offers a range of features that make it ideal for a wide array of industrial, automotive, and consumer applications. Its hallmark is the ability to provide accurate and reliable current measurements while maintaining electrical isolation between the high-voltage system and the low-voltage measurement interface.

Key Features

  • Isolation: The TMCS1100A3QDR boasts a high level of galvanic isolation, rated at 3kV RMS, which is critical for safety in high-voltage systems and for preventing ground loops.
  • Accuracy: Precision is at the heart of this sensor, with a typical accuracy of 1%, ensuring that current measurements are reliable and consistent.
  • Zero-Drift Architecture: The device incorporates a zero-drift Hall sensor that minimizes offset drift over temperature and time, which is essential for stable long-term operation.
  • Bandwidth: With a bandwidth of up to 120kHz, the TMCS1100A3QDR can effectively track fast-changing currents, making it suitable for dynamic systems.
  • Low Power Consumption: It is designed to be energy-efficient, which is particularly beneficial for battery-powered applications.
  • Temperature Range: The device operates over an extended industrial temperature range of -40°C to 125°C, ensuring performance in harsh environments.

Applications

The versatility of the TMCS1100A3QDR allows it to be used in various applications, including:

  • Motor control systems
  • Power supply units
  • Inverters and converters
  • Battery management systems
  • Overcurrent protection

Package and Quality

The TMCS1100A3QDR comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. It is also AEC-Q100 qualified, making it a reliable choice for automotive applications that demand high quality and longevity.

Overall, the TMCS1100A3QDR from Texas Instruments is an excellent choice for designers and engineers looking for a high-quality, isolated current sensor that provides precise measurements and robust performance in a variety of challenging environments.

You May Also Be Interested in

Asahi Kasei Microsystems
CORELESS CURENT SENSOR / 20A W/S / Current Sensor 35.7A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220", 5.60mm Width), 10 Leads
Lowest to $12.3788
LEM
Current Sensors RoHS
Lowest to $13.9702
Riedon
Current Sensors RoHS
Lowest to $297.4799
LEM
Current Transducer
Need more? Email Us
LEM
Current Transducer HAT 500~1500-S
Lowest to $53.9549
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40MT 8TSSOP / Current Sensor 40mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20MT 8TSSOP / Current Sensor 20mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
LEM
Current Transducer
Lowest to $58.5492
LEM
Current Transducer HY 50-P
Lowest to $32.4827

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6489 $51.0846
34+ $2.9940 $101.7960
52+ $2.9004 $150.8208
72+ $2.8069 $202.0968
93+ $2.7133 $252.3369
124+ $2.4326 $301.6424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess