EN
  • EN
  • DE

TMDS442PNPG4

Part No TMDS442PNPG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC DVI/HDMI SW 4-TO-2 128-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Applications Digital TV, Displays, Digital KVM, Graphics Processing
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 128-HTQFP (14x14)
Mounting Surface Mount
Win Source Part Number 1109985-TMDS442PNPG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMDS442PNPG4 CAD Model

Description

Product Overview: TMDS442PNPG4 by Texas Instruments

The TMDS442PNPG4 is a high-performance, digital switch from Texas Instruments designed to facilitate the management of HDMI (High-Definition Multimedia Interface) signals. This component is engineered to cater to the needs of advanced digital audio/video applications, ensuring the reliable transmission of high-definition content across multiple devices.

Key Features

  • Quad-Differential Channel: The device supports four differential channels, each capable of high-speed signal switching, making it suitable for HDMI 1.3 and DVI (Digital Visual Interface) applications.
  • High Bandwidth: With a bandwidth of up to 2.5 Gbps per channel, the TMDS442PNPG4 can seamlessly handle the requirements of 1080p video and deep color depth, ensuring excellent video quality.
  • Low Crosstalk: The switch is designed with low crosstalk between channels, which is crucial for maintaining signal integrity, especially in environments with multiple high-frequency digital signals.
  • Low Power Consumption: Energy efficiency is a key consideration in the design of this product, with low power consumption that helps to minimize the overall power requirements of the system.

Applications

  • Consumer Electronics: Ideal for use in HDTVs, digital set-top boxes, DVD players, and Blu-ray players, where reliable switching of HDMI signals is essential.
  • Computing: Suitable for integration into laptops, desktops, and monitors that require the handling of high-definition video signals.
  • Professional A/V Systems: The TMDS442PNPG4 can also be used in professional audio/video setups, such as video conferencing systems and digital signage solutions.

Technical Specifications

The TMDS442PNPG4 operates over a wide temperature range and comes in a compact HTQFP (Heat-Sink Thin Quad Flat Pack) package. It is compliant with the HDMI 1.3 specification, ensuring compatibility with a wide range of HDMI-enabled devices. Additionally, this switch is designed with ESD (Electrostatic Discharge) protection circuitry to safeguard against damage from static electricity.

For designers and engineers looking for a reliable solution to manage multiple HDMI inputs and outputs, the TMDS442PNPG4 by Texas Instruments stands out as an excellent choice, combining performance with durability and energy efficiency.

You May Also Be Interested in

Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Texas Instruments
PATTI / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess