EN
  • EN
  • DE

TMDSDCDCLEDKIT

Part No TMDSDCDCLEDKIT
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description KIT LED DVR C2000 PICCOLO / TMS320F28035 Embedded LED Lighting Reference Design Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Box
Product Status Obsolete
Type Reference Design
Function Embedded LED Lighting
Embedded Yes, MCU, 32-Bit
Utilized IC / Part TMS320F28035
Primary Attributes Dimmable
Supplied Contents Board(s) , Cable(s) , Power Supply, Accessories
Secondary Attributes Graphical User Interface (GUI)
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341785-TMDSDCDCLEDKIT
Ultra Librarian 3D Model Ultra Librarian TMDSDCDCLEDKIT CAD Model

Description

The TMDSDCDCLEDKIT from Texas Instruments is a comprehensive development solution designed for engineers and developers who are looking to create sophisticated LED lighting systems. This kit is specifically tailored for direct current (DC) to direct current (DC) LED lighting applications, providing a versatile platform for designing and testing a wide range of lighting solutions.

Key Features

  • Integrated Development Environment: The kit comes with a full suite of software tools and resources that facilitate rapid development and prototyping. This includes Texas Instruments' acclaimed Code Composer Studio™, which offers an intuitive interface for coding, debugging, and optimizing LED lighting applications.
  • High-Efficiency LED Driver: At the heart of the kit is a highly efficient LED driver solution capable of driving multiple LED strings with precise current control, ensuring consistent brightness and color quality.
  • Advanced Dimming Capabilities: The TMDSDCDCLEDKIT supports advanced dimming features, enabling developers to implement smooth and flicker-free dimming functions that are essential for modern lighting systems.
  • Robust Hardware Platform: The hardware included in the kit is designed for durability and performance. It includes a main control board powered by a Texas Instruments microcontroller, LED driver boards, and all necessary connectors and cables.
  • Extensive Documentation: Texas Instruments provides thorough documentation with the TMDSDCDCLEDKIT, including detailed schematics, application notes, and user guides to assist developers in understanding and utilizing the kit's capabilities fully.

Applications

The versatility of the TMDSDCDCLEDKIT makes it suitable for a wide range of applications, from residential and commercial lighting to industrial and automotive lighting systems. Its advanced features enable developers to create energy-efficient, high-performance LED lighting solutions that can be tailored to the specific needs of any project.

Support and Community

Users of the TMDSDCDCLEDKIT benefit from Texas Instruments' extensive support network, including online forums, technical support, and a community of developers who share insights and collaborate on LED lighting projects. This ecosystem ensures that users can overcome challenges and innovate with confidence.

You May Also Be Interested in

Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess