EN
  • EN
  • DE

TMDSDSK5416

Part No TMDSDSK5416
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DSP STARTER KIT TMS320C5416 / TMS320C5416 DSP Starter Kit C5000™ DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C5000™
Package Bulk
Board Type Evaluation Platform
Type DSP
Platform DSP Starter Kit
Utilized IC / Part TMS320C5416
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Suggested Programming Environment Code Composer Studio
Base Product Number TMDSDSK5416
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341777-TMDSDSK5416
Ultra Librarian 3D Model Ultra Librarian TMDSDSK5416 CAD Model

Description

The TMDSDSK5416 is a robust development kit designed by Texas Instruments to aid developers in the creation and testing of advanced digital signal processing applications. This development kit is built around the powerful TMS320C5416 digital signal processor (DSP), which is known for its high performance and efficiency in handling complex signal processing tasks.

Key Features

  • High-Performance DSP: At the heart of the TMDSDSK5416 is the TMS320C5416 processor, which operates at a speed of up to 160 MHz, providing ample power for a wide range of signal processing applications.
  • Onboard Memory: The kit includes onboard memory featuring 16 MB SDRAM and 512 KB of non-volatile Flash memory, allowing for efficient program and data storage.
  • Expandable: A host of peripheral interfaces, including an expansion port, gives developers the flexibility to connect a variety of external devices and expand the system capabilities.
  • Integrated Development Environment: The TMDSDSK5416 comes with an integrated development environment (IDE) that includes all the necessary software tools for DSP development, such as code generation and debugging.
  • Extensive Documentation and Support: Texas Instruments provides comprehensive documentation for the TMDSDSK5416, including detailed manuals, application notes, and user guides. Additionally, developers can access TI's extensive support network for any assistance required.

Applications

The TMDSDSK5416 is an ideal platform for a multitude of signal processing applications, including but not limited to audio processing, telecommunications, industrial control, and biomedical signal analysis. Its versatility and power make it suitable for both educational purposes and industrial development.

Package Contents

The development kit includes the TMS320C5416 DSP Starter Kit board, a power supply, necessary cables, and software tools required for immediate start-up, ensuring that developers can jump straight into their projects without any delays.

You May Also Be Interested in

Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess