EN
  • EN
  • DE

TMDX570LS20SMCB

Part No TMDX570LS20SMCB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TMS570LS EVAL BRD / TMS570LS Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Hercules™
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-R4F
Utilized IC / Part TMS570LS
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX570
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341716-TMDX570LS20SMCB
Ultra Librarian 3D Model Ultra Librarian TMDX570LS20SMCB CAD Model

Description

The TMDX570LS20SMCB is a highly sophisticated, robust microcontroller board designed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced piece of hardware is part of the Hercules™ series of microcontrollers that are specifically engineered for safety-critical applications. It is an ideal platform for developers working on systems requiring high levels of reliability and performance, such as automotive, industrial, and medical applications.

Key Features:

  • High-Performance ARM Cortex-R CPU: At the heart of the TMDX570LS20SMCB is a powerful ARM Cortex-R4 processor that can run at speeds up to 330 MHz, providing the computational horsepower needed for complex control algorithms and data processing tasks.
  • Integrated Safety Features: The board is designed with safety in mind, incorporating features such as Error Signaling Modules (ESMs), Parity and ECC on memory interfaces, and lockstep CPUs to ensure reliable operation in safety-critical environments.
  • Robust Memory Architecture: With up to 2MB of integrated flash memory and 160KB of data RAM, the TMDX570LS20SMCB offers ample storage for application code and data, while also supporting high-speed access and error correction capabilities.
  • Extensive Communication Interfaces: A wide range of communication interfaces are available, including CAN, Ethernet, SPI, I2C, and UART, allowing for flexible connectivity options with peripheral devices and networks.
  • Development Support: Texas Instruments provides comprehensive development support for the TMDX570LS20SMCB, including software libraries, development tools, and reference designs, to accelerate the design cycle and reduce time-to-market.

Applications:

The TMDX570LS20SMCB is suited for a variety of applications that demand high reliability and performance. It is particularly well-suited for:

  • Automotive safety systems such as Advanced Driver Assistance Systems (ADAS), Electronic Stability Control (ESC), and Anti-lock Braking Systems (ABS)
  • Industrial control systems for machinery and robotics
  • Medical devices that require stringent safety standards
  • Aerospace and avionics systems where failure is not an option

Overall, the TMDX570LS20SMCB from Texas Instruments represents a versatile and reliable solution for developers creating the next generation of safety-critical systems. Its combination of performance, safety features, and support make it an excellent choice for any high-integrity application.

You May Also Be Interested in

Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess