EN
  • EN
  • DE

TMDX570LS31CNCD

Part No TMDX570LS31CNCD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description CONTROLCARD TMS570LS EVAL BRD / TMS570LS controlCARD Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Hercules™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-R4F
Platform controlCARD
Utilized IC / Part TMS570LS
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX570
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341923-TMDX570LS31CNCD
Ultra Librarian 3D Model Ultra Librarian TMDX570LS31CNCD CAD Model

Description

The TMDX570LS31CNCD from Texas Instruments is a highly capable development tool designed to unleash the potential of the Hercules™ TMS570LS31x series of microcontrollers. This device is specifically engineered for safety-critical applications, making it an ideal choice for industries such as automotive, industrial, and avionics, where reliability and performance are paramount.

Key Features

  • High-Performance ARM Cortex-R4F Core: At the heart of the TMDX570LS31CNCD is a 32-bit ARM Cortex-R4F CPU that operates at frequencies up to 330 MHz, delivering the computational power needed for complex tasks and control algorithms.
  • Integrated Safety Features: The microcontroller includes built-in safety features such as ECC (Error Correcting Code) on both flash and RAM, lockstep CPU, and built-in self-test capabilities, providing a robust foundation for developing safety-critical systems.
  • Extensive Communication Interfaces: With a range of communication interfaces including CAN, FlexRay, Ethernet, LIN, and SPI, this development kit ensures seamless integration with a variety of peripherals and networks, enabling versatile system designs.
  • Advanced Memory Architecture: Equipped with up to 3MB of integrated flash memory and 256KB of data RAM, the TMDX570LS31CNCD can handle extensive code and data storage requirements for demanding applications.
  • Rich Peripheral Set: The device boasts a comprehensive set of peripherals such as high-resolution PWMs, 12-bit ADCs, and multi-buffered SPIs, providing the tools necessary for precise control and monitoring tasks.

Development Support and Software

The TMDX570LS31CNCD is supported by Texas Instruments' extensive software development ecosystem. This includes the HALCoGen peripheral driver generation tool, the safety-certified Hercules Development Kit (HDK) software, and the Code Composer Studio™ integrated development environment (IDE). These tools greatly simplify the development process and help accelerate time-to-market for your safety-critical applications.

Applications

Given its robust feature set and compliance with stringent safety standards, the TMDX570LS31CNCD is well-suited for a wide range of applications, including:

  • Automotive systems such as ABS, airbags, and power steering
  • Industrial control systems and robotics
  • Avionics, including flight control and engine management systems
  • Railway communications and control systems

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess