EN
  • EN
  • DE

TMDXEXP3517

Part No TMDXEXP3517
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AM3503/AM3517 EVAL BRD / AM3503, AM3517 Sitara™ ARM® Cortex®-A8 MPU Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Sitara™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Core Processor ARM® Cortex®-A8
Utilized IC / Part AM3503, AM3517
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8473.30.1180
Win Source Part Number 1341931-TMDXEXP3517
Ultra Librarian 3D Model Ultra Librarian TMDXEXP3517 CAD Model

Description

The TMDXEXP3517 is an innovative evaluation module designed by Texas Instruments to facilitate the development and testing of advanced control applications. This module is particularly tailored for engineers and developers working on projects that require high-performance processing capabilities, such as industrial drives, servo drives, and other motor control applications.

The core of the TMDXEXP3517 is the powerful C2000™ 32-bit microcontroller, which is equipped with a high-speed floating-point unit (FPU) that is essential for complex mathematical computations. This allows for precise control in applications that demand rapid processing of control algorithms and real-time data analysis.

With its comprehensive set of features, the TMDXEXP3517 module includes multiple connectivity options such as CAN, SPI, and UART interfaces, enabling seamless communication with peripheral devices and systems. Additionally, it provides a range of input/output options, including PWM outputs and analog-to-digital converters (ADCs), which are crucial for reading sensors and controlling actuators in real-time control systems.

The evaluation module comes with an extensive suite of software tools and libraries that support rapid development and debugging of applications. This includes Texas Instruments' Code Composer Studio™ integrated development environment (IDE) and controlSUITE™ software, which offer a wealth of example projects and code samples to kickstart development efforts.

Moreover, the TMDXEXP3517 is designed for ease of use with a plug-and-play approach, enabling developers to quickly set up their development environment and start prototyping without the need for extensive hardware configuration. The module also features onboard emulation for debugging, which eliminates the need for additional hardware tools to monitor and debug applications.

For those looking to push the boundaries of motor control and digital power conversion, the TMDXEXP3517 Evaluation Module from Texas Instruments provides a robust platform that combines performance, versatility, and ease of use to accelerate the development cycle and bring innovative solutions to market faster.

You May Also Be Interested in

Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess