EN
  • EN
  • DE

TMDXIDDK379D

Part No TMDXIDDK379D
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description C2000 DESIGNDRIVE DEVELOPMENT KI / TMS320F28379 Motor Controller/Driver Power Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series C2000™, Delfino™
Package Bulk
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 32-Bit
Utilized IC / Part TMS320F28379
Supplied Contents Board(s) , Cable(s)
Secondary Attributes Graphical User Interface (GUI)
Base Product Number TMDXIDDK379
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341765-TMDXIDDK379D
Ultra Librarian 3D Model Ultra Librarian TMDXIDDK379D CAD Model

Description

The TMDXIDDK379D is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide array of industrial and technological applications. This product is part of Texas Instruments' renowned semiconductor product line, known for its reliability, durability, and cutting-edge technology.

Key Features

  • Advanced Processing Capabilities: At the heart of the TMDXIDDK379D is a powerful processing unit that is capable of handling complex computations and tasks efficiently, making it suitable for demanding applications.
  • High Integration: The product features a high level of integration, which allows for a reduction in the number of external components required. This not only saves space on the PCB but also reduces overall system costs.
  • Energy Efficiency: Designed with energy efficiency in mind, the TMDXIDDK379D operates with a low power consumption, making it ideal for battery-powered devices or energy-sensitive applications.
  • Robust Connectivity: With multiple connectivity options, this IC provides the flexibility needed to interface with a variety of peripherals and networks, ensuring seamless integration into existing systems.

Applications

The versatility of the TMDXIDDK379D allows it to be used in a range of applications, including:

  • Industrial automation and control systems
  • Motor control units
  • Power management systems
  • Embedded computing
  • Internet of Things (IoT) devices

Quality and Support

Texas Instruments is committed to delivering high-quality products. The TMDXIDDK379D is backed by rigorous testing and quality assurance processes, ensuring that it meets the highest industry standards. Additionally, customers can access comprehensive technical support and documentation, simplifying the design and implementation process.

Conclusion

The TMDXIDDK379D from Texas Instruments stands out as a robust and versatile component that is well-suited for a multitude of advanced applications. Its combination of performance, integration, and efficiency makes it a smart choice for designers looking to optimize their systems while ensuring reliability and cost-effectiveness.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess